EN
  • EN
  • DE

SN74AVC4T774PW

Part No SN74AVC4T774PW
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-TSSOP
Manufacturer Texas Instruments
Series 74AVC
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74AVC4T774
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-23611-5, 296-23611-5-NDR, SN74AVC4T774PWG4-ND, -296-23611-5-ND, -SN74AVC4T774PWG4, 296-23611-5, -SN74AVC4T774PWG4-NDR, SN74AVC4T774PW-ND, SN74AVC4T774PWG4
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896524-SN74AVC4T774PW
Ultra Librarian 3D Model Ultra Librarian SN74AVC4T774PW CAD Model

Description

Product Overview: SN74AVC4T774PW

The SN74AVC4T774PW is a versatile, high-speed, quadruple bit-level voltage translator device from Texas Instruments (TI), designed to address the needs of multi-voltage systems with bidirectional translation between different logic levels. It is a member of the AVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Voltage Level Translation: The SN74AVC4T774PW is capable of translating signals between two different voltage domains, ranging from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, which is ideal for interfacing between low-voltage microprocessors or microcontrollers and higher voltage peripherals.
  • High-Speed Data Transfer: It can support data rates up to 380 Mbps, making it suitable for high-speed data applications such as telecommunications, computing, and networking.
  • Low Power Consumption: The device is designed for low power consumption, with a typical ICC of only 10 µA, minimizing power usage in battery-powered devices.
  • Flow-Through Pinout: The SN74AVC4T774PW comes in a 16-pin TSSOP package with a flow-through pinout that simplifies PCB layout by allowing inputs to be directly connected to outputs on the opposing side of the board.

Applications

The SN74AVC4T774PW is suitable for a wide range of applications including:

  • Mobile Phones
  • PDAs
  • Digital Cameras
  • Notebook and Desktop Computers
  • Data Communication Systems

Quality and Reliability

As with all Texas Instruments products, the SN74AVC4T774PW is manufactured to the highest quality standards. TI's commitment to quality ensures that the device is reliable and performs consistently in the most demanding environments.

Environmental Information

The SN74AVC4T774PW is RoHS compliant and Green (halogen-free) as designated by TI's environmental information guidelines, ensuring that it meets the latest environmental standards for electronic components.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4009 $50.1125
270+ $0.3756 $101.4120
415+ $0.3629 $150.6035
595+ $0.3375 $200.8125
770+ $0.3248 $250.0960
965+ $0.3121 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,108 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess