EN
  • EN
  • DE

EVAL-AD7741/42EBZ

Part No EVAL-AD7741/42EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR AD7741/7742
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Interface, Voltage to Frequency
Embedded No
Utilized IC / Part AD7741, AD7742
Secondary Attributes 3072kHz Full Scale, Internal/External Reference Option
Supplied Contents Board(s)
Win Source Part Number 767404-EVAL-AD7741/42EBZ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name EVAL-AD7741/42EB
Introduction Date April 08, 1999
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7741/42EBZ CAD Model

Description

EVAL-AD7741/42EBZ Evaluation Board from Analog Devices Inc.

The EVAL-AD7741/42EBZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD7741 and AD7742, which are high-precision, Σ-Δ (Sigma-Delta) frequency-to-digital converters. These converters are particularly suited for applications requiring a high degree of accuracy and noise immunity in signal conversion, making them ideal for industrial and instrumentation applications.

Key Features

  • Compatibility: The EVAL-AD7741/42EBZ is compatible with both the AD7741 and AD7742 chips, offering flexibility in testing and development.
  • Easy to Use: The evaluation board is user-friendly and comes equipped with all necessary connectors and power supply options, simplifying the setup process for engineers and developers.
  • Software Support: Accompanied by a comprehensive software package, this evaluation board allows for easy interfacing with a PC, enabling users to analyze and manipulate data in real-time.

Applications

The AD7741 and AD7742 chips are particularly useful in precision measurement applications. This includes:

  • Industrial Process Control
  • Weigh Scales
  • Pressure Measurement
  • Portable Instrumentation

Technical Specifications

The EVAL-AD7741/42EBZ offers the following technical specifications:

  • Input Frequency Range: The board can handle a wide range of input frequencies, accommodating various sensor types.
  • Resolution: High-resolution data conversion ensures accurate and precise measurement.
  • Interface: The board includes a serial interface for communication with most microcontrollers and digital systems.

Package Contents

The evaluation board package includes:

  • EVAL-AD7741/42EBZ Evaluation Board
  • USB Cable for PC Connection
  • Software CD with Data Analysis Tools
  • User Guide and Documentation

With the EVAL-AD7741/42EBZ, engineers and developers can quickly and efficiently evaluate the performance of AD7741 and AD7742 frequency-to-digital converters, accelerating the development cycle and ensuring a smooth transition from concept to production.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess