EN
  • EN
  • DE

HMC470LP3E

Part No HMC470LP3E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 1 dB LSB GaAs MMIC 5-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, DC - 3.0 GHz | RF ATTENUATOR 1DB-31DB 16VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Attenuation Value 1dB ~ 31dB
Frequency Range 0Hz ~ 3GHz
Impedance 50 Ohms
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC470
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181318-HMC470LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC470LP3E CAD Model

Description

Product Overview: HMC470LP3E by Analog Devices Inc.

The HMC470LP3E is a high-performance, GaAs MMIC 6-bit digital attenuator produced by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This product is part of their Hittite Microwave Corporation product line, which is well-regarded for precision and quality in the RF, microwave, and millimeter-wave domain.

Key Features

  • Frequency Range: The HMC470LP3E operates effectively across a wide frequency range from DC to 3 GHz, making it versatile for various applications, including broadband, test equipment, and communication systems.
  • Attenuation Range: It offers an attenuation range from 0.5 dB to 31.5 dB, with a step size of 0.5 dB, providing precise control over signal levels.
  • Insertion Loss: The device exhibits low insertion loss, which minimizes the impact on the signal chain and maintains signal integrity.
  • Switching Speed: It features fast switching speed, ensuring quick response times in systems requiring dynamic range control.
  • Single Positive Control Line Per Bit: The attenuator uses a single positive control line per bit, simplifying the interface and reducing the complexity of the control circuitry.

Applications

The HMC470LP3E is ideal for a broad range of applications, including:

  • Wireless infrastructure (GSM, PCS, DCS, WiMAX, LTE)
  • Fiber optics and broadband telecom
  • Military radios, ECM, and radar
  • Test equipment and sensors

Package and Quality

The device comes in a compact 3x3 mm SMT package, which is suitable for space-constrained applications. Its surface-mount design is compatible with modern PCB assembly processes, facilitating easy integration into a wide array of systems.

Analog Devices Inc. is committed to maintaining the highest standards of quality and reliability in their products. The HMC470LP3E is no exception, undergoing rigorous testing to ensure performance and durability that meet the demands of professional and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8455 $71.6910
4+ $29.4117 $117.6468
6+ $28.4926 $170.9556
8+ $27.5735 $220.5880
10+ $26.6544 $266.5440
13+ $23.8970 $310.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,507 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess