EN
  • EN
  • DE

CMP04FSZ-REEL

Part No CMP04FSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP QUAD LOW PWR 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name CMP04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CMP04FSZ-REEL-ND, CMP04FSZ-REELTR, CMP04FSZ-REELCT, CMP04FSZ-REELDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866946-CMP04FSZ-REEL
Ultra Librarian 3D Model Ultra Librarian CMP04FSZ-REEL CAD Model

Description

Product Overview: CMP04FSZ-REEL

The CMP04FSZ-REEL is a high-performance, precision monolithic quad comparator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the CMP04 series and comes in a surface-mount package, conveniently offered on a reel for ease of manufacturing and assembly processes.

Key Features

  • High Precision: The CMP04FSZ-REEL offers excellent precision with low offset voltage and offset voltage drift, ensuring reliable and consistent performance across a range of operating conditions.
  • Fast Response Time: Designed for applications requiring rapid response, this comparator boasts a fast response time, which is critical for high-speed signal processing and control systems.
  • Low Power Consumption: With energy efficiency in mind, the CMP04FSZ-REEL operates with low power consumption, making it suitable for battery-powered and portable applications.
  • Quad Comparator: The device contains four independent comparators in a single package, offering space-saving benefits and reducing the need for multiple components.
  • Wide Supply Voltage Range: It supports a wide range of supply voltages, accommodating various system designs and ensuring versatility in different application environments.

Applications

The CMP04FSZ-REEL is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Control systems
  • Alarm and monitoring circuits
  • Battery-powered and portable devices

Product Specifications

The CMP04FSZ-REEL is available in a compact, surface-mount package, which is ideal for space-constrained applications. The package is tape-and-reel packaged for automated assembly processes, ensuring high throughput and reduced manual handling.

Ordering and Availability

For detailed information on pricing, availability, and ordering options for the CMP04FSZ-REEL, customers can visit Analog Devices Inc.'s official website or contact their local sales and distribution network. The product's datasheet provides comprehensive technical specifications, electrical characteristics, and application guidance to assist in the integration of this component into your design.

With its combination of precision, speed, and low power consumption, the CMP04FSZ-REEL from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient quad comparator solution.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4329 $62.8658
4+ $25.7911 $103.1644
7+ $24.9851 $174.8957
9+ $24.1792 $217.6128
11+ $23.3732 $257.1052
15+ $20.9553 $314.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess