Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Number of Elements 4
Output Type TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Maximum) 2mV at ±5V
Current - Input Bias (Maximum) 6μA at ±5V
Current - Quiescent (Maximum) 15mA,12mA,6mA
CMRR, PSRR 86.02dB CMRR, 86.02dB PSRR
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Mounting Style SMD
Supplier Device Package 16-SOIC
Family Part Number MAX901
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215279-MAX901AESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX901AESE CAD Model

Description

The MAX901AESE from Maxim Integrated is a high-performance voltage comparator designed for applications requiring fast response times and low power consumption. This device is a perfect fit for systems where precision and efficiency are paramount, such as in data acquisition systems, zero-crossing detectors, and high-speed signal processing circuits.

Key Features

  • Fast Propagation Delay: The MAX901AESE boasts an impressive propagation delay of typically 10ns, making it one of the fastest comparators in its class. This enables rapid signal processing and timely system responses.
  • Low Power Consumption: Despite its speed, this comparator maintains low power usage, with a typical supply current of just 2.5mA. This makes it ideal for battery-powered and portable devices where power efficiency is critical.
  • Single or Dual Power Supplies: It can operate from a single +5V supply or dual supplies up to ±5.5V, providing flexibility in various circuit configurations.
  • Complementary Outputs: The device includes both PECL (Positive Emitter-Coupled Logic) and TTL (Transistor-Transistor Logic) compatible outputs, offering versatile interfacing options with digital systems.

Applications

The MAX901AESE is well-suited for a wide range of applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Pulse and square wave shapers
  • Zero-crossing detectors in phase-locked loops (PLLs)
  • Window comparators
  • High-speed sampling circuits

Package and Reliability

The MAX901AESE is offered in a 16-pin narrow SO package, which provides a compact solution for space-constrained applications. Maxim Integrated's commitment to quality ensures that this comparator is reliable and consistent in performance, meeting the high standards expected by industry professionals.

Conclusion

For designers seeking a voltage comparator that does not compromise on speed or power efficiency, the MAX901AESE from Maxim Integrated stands out as an exceptional choice. With its rapid response times, low power draw, and versatile supply voltage options, it is engineered to enhance the performance of a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC DUAL DIFF COMPARATOR 8-SOIC
Need more? Email Us
ECAD model for LM293MDREP
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC / Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R
Lowest to $13.2661
ECAD model for LTC1445IS#TRPBF
Texas Instruments
IC COMP HEX WINDOW W/REF 24WQFN
Lowest to $4.1657
ECAD model for LMV7231SQX/NOPB
ON Semiconductor
IC COMPARATOR DUAL ECL 16-CDIP
Need more? Email Us
ECAD model for MC10E1651L
Maxim Integrated
IC COMPARATOR GP QUAD 14-SOIC
Need more? Email Us
ECAD model for LMX339HASD+
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Need more? Email Us
ECAD model for MIC845NYC5
Analog Devices Inc.
IC COMP DUAL 400MV REF TSOT23-6 / Comparator with Voltage Reference Open Collector TSOT-23-6
Lowest to $15.4790
ECAD model for LT6700MPS6-1#TRMPBF
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LT6700MPS6-3#TRPBF
Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention