EN
  • EN
  • DE

CLC4601ISO14TR

Part No CLC4601ISO14TR
Manufacturer Exar Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Exar Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820586-CLC4601ISO14TR
Ultra Librarian 3D Model Ultra Librarian CLC4601ISO14TR CAD Model

Description

The CLC4601ISO14TR is a high-speed operational amplifier from Exar Corporation, designed for precision and wide bandwidth applications. It is known for its excellent signal fidelity and stability, making it suitable for demanding environments.

Applications:

  • High-Speed Data Acquisition Systems: Used in applications that require capturing and processing signals at high speeds.
  • Video Amplification: Employed in video processing circuits where signal integrity is critical.
  • Instrumentation Amplifiers: Utilized as a building block in instrumentation amplifiers for precise measurement.
  • Active Filters: Integrated into active filter designs for signal conditioning and noise reduction.
  • ADC Drivers: Used as a driver for Analog-to-Digital Converters (ADCs) to ensure optimal performance.

Features:

  • High Slew Rate: Offers a high slew rate, enabling fast signal response.
  • Wide Bandwidth: Features a wide bandwidth for processing high-frequency signals accurately.
  • Low Distortion: Provides low harmonic distortion, ensuring signal fidelity.
  • Rail-to-Rail Output: Capable of rail-to-rail output swing for maximum dynamic range.
  • Stable Operation: Designed for stable operation under various load conditions.

Benefits:

  • Improved Signal Accuracy: Enhances signal accuracy in high-speed applications.
  • Enhanced Video Quality: Delivers superior video amplification performance with minimal distortion.
  • Precise Measurement: Enables precise measurement in instrumentation applications.
  • Optimized Signal Conditioning: Optimizes signal conditioning in active filter designs.
  • Efficient ADC Driving: Provides efficient driving capability for ADCs, maximizing their performance.

Additional Details:

The CLC4601ISO14TR typically operates on a dual power supply and is available in a small outline package (SOIC). Its specifications often include details such as input bias current, input offset voltage, and common-mode rejection ratio (CMRR), all of which contribute to its overall performance. It's designed to operate over a specified temperature range, ensuring reliability in various environments. This operational amplifier is a robust solution for applications requiring high-speed and precise signal processing.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess