EN
  • EN
  • DE

LMC6772AIMM

Part No LMC6772AIMM
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Output Type Open Drain
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 20μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-VSSOP
Family Part Number LMC6772
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201267-LMC6772AIMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in LED Lighting, Medical, Sensing & Instrumentation, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LMC6772AIMM CAD Model

Description

Product Overview: Texas Instruments LMC6772AIMM

The Texas Instruments LMC6772AIMM is a high-performance, dual micro-power comparator designed to provide precision voltage comparison and control in a wide array of electronic applications. This device is a part of the LMC family, known for its reliability and efficiency in power-sensitive designs.

Key Features

  • Dual Comparators: The LMC6772AIMM contains two independent precision voltage comparators, allowing for versatile configurations and multiple comparison operations within a single package.
  • Low Power Consumption: With micro-power operation, this component is optimized for battery-powered and portable applications, ensuring minimal power drain and extended battery life.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 15V, providing flexibility in various circuit designs and compatibility with both digital and analog systems.
  • Push-Pull Outputs: The device features push-pull output stages that can sink and source currents, eliminating the need for external pull-up resistors and simplifying design complexity.
  • Rail-to-Rail Input Common-Mode Range: This feature allows the input voltage to extend to both supply rails, enhancing the comparator's versatility in single-supply operations.
  • Fast Response Time: The LMC6772AIMM boasts a typical response time of 20 microseconds, making it suitable for high-speed applications where rapid voltage comparison is critical.

Applications

  • Portable Electronic Devices
  • Battery Monitoring Systems
  • Threshold Detectors/Window Comparators
  • Signal Conditioning
  • Zero-Crossing Detectors
  • Industrial Process Controls

Product Specifications

The LMC6772AIMM is available in an 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. The operating temperature range is from -40°C to +85°C, which ensures reliable performance under various environmental conditions. Texas Instruments' commitment to quality ensures that the LMC6772AIMM meets stringent industry standards for stability and durability.

In summary, the LMC6772AIMM from Texas Instruments is a versatile and energy-efficient solution for precision voltage comparison in a diverse range of electronic systems. Its dual comparator design, low power operation, and robust feature set make it an excellent choice for designers looking to optimize their applications for performance and power consumption.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Rochester Electronics
93S46DM
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6180 $50.7980
27+ $3.7892 $102.3084
41+ $3.6708 $150.5028
57+ $3.5524 $202.4868
73+ $3.4339 $250.6747
98+ $3.0787 $301.7126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess