EN
  • EN
  • DE

M391B2873FH0-YF8

Part No M391B2873FH0-YF8
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 128Mx72 ECC UDIMM (1GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949696-M391B2873FH0-YF8
Series *
Ultra Librarian 3D Model Ultra Librarian M391B2873FH0-YF8 CAD Model

Description

The Samsung M391B2873FH0-YF8 is a 2GB DDR3 1600MHz ECC Unbuffered DIMM (UDIMM) memory module. This memory module is typically used in desktop computers and workstations where data integrity is important. The ECC (Error Correcting Code) feature helps to detect and correct single-bit memory errors, improving system stability. This module serves as an upgrade or replacement option for compatible systems requiring ECC memory.

Applications

  • Desktop computers for professional use.
  • Workstations where data accuracy is critical.
  • Memory upgrades for compatible systems.

Features

  • 2GB capacity
  • DDR3 technology for fast data transfer rates
  • 1600MHz clock speed
  • ECC (Error Correcting Code) to detect and correct single-bit memory errors
  • Unbuffered DIMM (UDIMM) form factor
  • 240-Pin DIMM

Benefits

  • Improved system stability and data integrity due to ECC
  • Increased memory capacity for multitasking and running larger applications
  • Enhanced system performance with DDR3 technology
  • Reduced risk of data corruption
  • Easy upgrade for compatible desktop systems

Additional Details

The Samsung M391B2873FH0-YF8 operates at a voltage of 1.5V. Before installation, verify compatibility with the motherboard. Confirm that the motherboard supports DDR3 ECC UDIMM modules with a capacity of 2GB and a clock speed of 1600MHz.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess