EN
  • EN
  • DE

SSTUG32865ET/G,518

Part No SSTUG32865ET/G,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 28BIT 160-TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage 1.7 V to 2 V
Number of Bits 28
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 160-TFBGA (9x13)
Win Source Part Number 136710-SSTUG32865ET/G,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUG32865ET/G,518 CAD Model

Description

The SSTUG32865ET/G,518 is a high-performance registered clock driver (RCD) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This advanced integrated circuit is specifically engineered to meet the stringent requirements of server memory systems and high-speed computing applications.

Key Features

  • Compatibility: The device is designed to be compatible with DDR2 and DDR3 memory systems, providing a versatile solution for a range of applications.
  • Performance: It offers exceptional signal conditioning which allows for stable operation and improved signal integrity at high frequencies.
  • Power Efficiency: With a focus on energy efficiency, the SSTUG32865ET/G,518 operates with a low power consumption, reducing the overall energy footprint of the systems it is integrated into.
  • Package: The product is available in a fine-pitch ball grid array (FBGA) package, ensuring a compact footprint and reliable interconnectivity.

Applications

The RCD is suitable for a wide range of applications, including:

  • High-performance servers
  • Enterprise computing systems
  • Data centers
  • Workstations

Technical Specifications

Parameter Value
Supply Voltage (Vdd) 1.35V/1.5V
Operating Temperature 0°C to 85°C
Package Type FBGA
RoHS Compliance Yes

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The SSTUG32865ET/G,518 is manufactured under strict quality control standards and is subjected to rigorous testing to ensure high reliability and performance for critical applications.

Ordering Information

To acquire the SSTUG32865ET/G,518 or to request samples, please contact NXP's authorized distributors or visit the NXP website for more information.

You May Also Be Interested in

Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess