EN
  • EN
  • DE

AD790JN

Part No AD790JN
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 4.5V ~ 7V, ±2.25V ~ 16.5V
Voltage - Input Offset (Maximum) 1.5mV at 5V
Current - Input Bias (Maximum) 5μA at 5V
Current - Quiescent (Maximum) 10mA
CMRR, PSRR 95dB CMRR, 90dB PSRR
Propagation Delay (Maximum) 50ns
Hysteresis 500μV
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number AD790
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1137993-AD790JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD790JN CAD Model

Description

Analog Devices AD790JN Precision Comparator

The AD790JN is a high-precision, fast comparator manufactured by Analog Devices Inc., renowned for its exceptional speed and accuracy in performance. Designed to cater to a wide range of applications, this component is an ideal choice for systems requiring quick and reliable voltage comparison.

Key Features

  • Fast Response Time: The AD790JN boasts a rapid response time of just 45 ns, making it one of the fastest comparators in its class. This allows for high-speed signal processing, which is essential in critical timing applications.
  • High Precision: With a tight input offset voltage specification and low input bias currents, the device ensures accurate voltage comparison, minimizing errors in your circuit's performance.
  • Wide Supply Voltage Range: This comparator operates over a broad supply voltage range from ±4.5 V to ±18 V, providing flexibility in various power environments and compatibility with both bipolar and unipolar power supplies.
  • Latch Function: It includes a latch input that allows the user to hold the output in a latched state until the latch input is released. This feature is particularly useful in analog-to-digital conversion and other signal processing tasks that require a stable output.
  • Output Compatibility: The output stage is designed to drive loads directly. It is compatible with TTL, CMOS, and ECL logic levels, facilitating easy integration with digital systems.

Applications

The AD790JN is versatile and can be used in a variety of applications, including:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors
  • Window comparators
  • Peak detectors
  • Pulse and square wave shapers
  • High-speed triggers

Package and Quality

The device is available in a DIP (Dual In-line Package), which is easy to handle and integrate into various types of circuit boards. Analog Devices Inc. ensures that each AD790JN meets rigorous quality standards, providing reliable and consistent performance for your electronic designs.

Whether you're designing a sophisticated digital system or simply need a reliable comparator for your circuit, the AD790JN from Analog Devices Inc. offers the speed, precision, and quality that professionals demand.

You May Also Be Interested in

Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2716 $63.8148
7+ $17.4544 $122.1808
11+ $16.9080 $185.9880
15+ $16.3629 $245.4435
19+ $15.8177 $300.5363
25+ $14.1811 $354.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess