EN
  • EN
  • DE

LTC2983CLX

Part No LTC2983CLX
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC PWR SUPPLY MGR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Output Type SPI
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345230-LTC2983CLX
Ultra Librarian 3D Model Ultra Librarian LTC2983CLX CAD Model

Description

Analog Devices Inc. LTC2983CLX: Multi-Sensor High Accuracy Digital Temperature Measurement System

The LTC2983CLX from Analog Devices Inc. is a sophisticated digital temperature measurement IC that revolutionizes temperature sensing by providing direct digital output for a wide variety of temperature sensors. This precision temperature-to-bits converter integrates advanced analog design with digital signal processing to achieve high accuracy and performance across a broad range of environmental conditions.

Designed with flexibility in mind, the LTC2983CLX can interface with an array of sensors including thermocouples, RTDs, thermistors, and diode temperature sensors. This versatility makes it an ideal choice for complex multi-sensor applications that require precise and reliable temperature data from various sensor types.

Key Features:

  • Multi-Sensor Support: Compatible with thermocouples (J, K, T, E, B, R, S, N), RTDs (Pt100/Pt1000, 2-, 3-, 4-wire), thermistors, and diode temperature sensors.
  • High Accuracy: Exceptional precision with advanced calibration mechanisms that compensate for sensor non-linearities and system errors.
  • Direct Digital Output: Temperature readings are directly provided in digital format, eliminating the need for external ADCs and simplifying system design.
  • Custom Sensor Support: Ability to define custom sensor coefficients, allowing for calibration and use of specialized sensors.
  • Automatic Thermocouple Cold Junction Compensation: Integrated temperature sensor for the cold junction compensation required by thermocouples.
  • Easy-to-Use Interface: SPI-compatible serial interface enables straightforward integration with microcontrollers and digital systems.
  • Robust Design: Operates over an industrial temperature range and is packaged in a durable 48-lead LQFP package.

The LTC2983CLX is not just a temperature sensor; it is a comprehensive solution that simplifies the process of obtaining reliable and accurate temperature data. Whether it's for industrial control systems, medical equipment, or high-performance computing applications, this IC provides a streamlined approach to temperature measurement, ensuring that your system maintains optimal performance under varying thermal conditions.

With its high level of integration and ease of use, the LTC2983CLX from Analog Devices Inc. stands out as a key component for designers looking to enhance the accuracy and functionality of their thermal management systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5469 $68.5469
3+ $56.2439 $168.7317
4+ $54.4860 $217.9440
5+ $52.7292 $263.6460
6+ $50.9713 $305.8278
8+ $45.6987 $365.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,133 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess