EN
  • EN
  • DE

AD2S83IP

Part No AD2S83IP
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC R/D CONV TRACKING 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Type R/D Converter
Input Type Parallel
Output Type Digital
Current - Supply 30 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number AD2S83
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553124-AD2S83IP
Ultra Librarian 3D Model Ultra Librarian AD2S83IP CAD Model

Description

The AD2S83IP is a sophisticated resolver-to-digital converter from Analog Devices Inc., designed to provide high precision angular and velocity measurements in a variety of industrial and commercial applications. This integrated circuit is engineered to convert resolver signals into a digital representation of the angle and velocity of a rotating shaft, making it an essential component in servo control systems, robotics, and other motion control applications.

Key Features

  • High Accuracy: The AD2S83IP offers exceptional accuracy and resolution, ensuring precise control for critical applications.
  • Variable Resolution: Users can select the resolution, with options ranging from 10 to 16 bits, providing flexibility to meet different system requirements.
  • High Tracking Rate: With a tracking rate of up to 1024 revs/sec, this converter is capable of handling high-speed operations, making it suitable for dynamic environments.
  • Wide Operating Temperature Range: The device operates reliably over a temperature range of -40°C to +85°C, catering to harsh industrial conditions.

Applications

The AD2S83IP is versatile and can be used in a wide range of applications, including:

  • Servo motor control systems
  • Robotics and automated machinery
  • Antenna positioning systems
  • Machine tooling

Technical Specifications

Parameter Value
Resolution 10 to 16 bits (selectable)
Tracking Rate Up to 1024 revs/sec
Supply Voltage ±15 V
Operating Temperature -40°C to +85°C
Package Type PDIP

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD2S83IP is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance in even the most demanding applications.

Ordering Information

To procure the AD2S83IP for your next project, contact Analog Devices Inc. or an authorized distributor. Ensure to reference the exact product code 'AD2S83IP' to receive the specific resolver-to-digital converter detailed in this description.

You May Also Be Interested in

Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess