EN
  • EN
  • DE

AD9826KRS

Part No AD9826KRS
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC IMAGE SGNL PROC 16BIT 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Image Sensor
Input Type Logic
Output Type Logic
Current - Supply 75 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number AD9826
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556603-AD9826KRS
Ultra Librarian 3D Model Ultra Librarian AD9826KRS CAD Model

Description

The AD9826KRS is a high-performance, mixed-signal front-end (MxFE) integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This product is tailored for advanced imaging applications and is part of a line of image signal processing solutions that combine precision, speed, and flexibility.

Key Features

  • Resolution: The AD9826KRS features a 16-bit resolution which ensures high-quality image capture with finer detail and gradation.
  • Analog-to-Digital Converter (ADC): It includes three matched ADCs with a sample rate of up to 40 MSPS, providing simultaneous sampling capabilities that are ideal for color imaging systems.
  • Correlated Double Sampling (CDS): The integrated CDS function reduces sensor noise and improves image quality, which is crucial for medical and industrial imaging applications.
  • Programmable Gain Amplifier (PGA): The on-chip PGA allows for precise control over gain settings, which can be adjusted to accommodate various sensor outputs and lighting conditions.
  • Flexible Interface: The AD9826KRS supports a flexible digital interface compatible with a variety of image processors and DSPs, facilitating easy integration into system designs.

Applications

The AD9826KRS is ideally suited for a range of imaging applications, including:

  • Medical imaging systems such as digital X-ray and MRI
  • High-speed industrial inspection and machine vision
  • Scientific instrumentation
  • Professional digital cameras and scanners

Package and Quality

The AD9826KRS comes in a robust 48-lead LQFP (Low-profile Quad Flat Package) that provides a compact footprint for space-constrained applications. The device is built with Analog Devices' commitment to quality and reliability, ensuring performance in the most demanding environments.

Support and Resources

Analog Devices Inc. offers comprehensive technical support for the AD9826KRS, including detailed datasheets, application notes, and reference designs. Customers can also access the company's extensive network of technical experts for design assistance and support.

You May Also Be Interested in

Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $20.3814
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7463 $70.7463
2+ $66.2687 $132.5374
3+ $64.0299 $192.0897
4+ $59.5523 $238.2092
5+ $57.3135 $286.5675
6+ $55.0747 $330.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess