EN
  • EN
  • DE

AD9927BBCZ

Part No AD9927BBCZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIG PROC 14BIT 128-CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 14-Bit
Input Type Logic
Output Type Logic
Current - Supply 27 mA
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 128-LFBGA, CSPBGA
Supplier Device Package 128-CSPBGA (9x9)
Base Product Number AD9927
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 556668-AD9927BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9927BBCZ CAD Model

Description

The AD9927BBCZ is a sophisticated CCD signal processor designed by Analog Devices Inc., tailored for high-end digital imaging applications. This integrated circuit is part of a comprehensive lineup of advanced imaging solutions that cater to the demanding requirements of professional-grade cameras, medical imaging systems, and industrial inspection equipment.

Key Features:

  • Precision Correlated Double Sampling (CDS): The AD9927BBCZ features a high-performance CDS stage that significantly reduces sensor noise and enhances image quality, making it ideal for low-light conditions.
  • 14-Bit Analog-to-Digital Converter (ADC): With its 14-bit ADC, the device delivers exceptional image detail and dynamic range, ensuring accurate color reproduction and sharp image resolution.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers flexible gain settings, allowing customization for various sensor types and lighting conditions.
  • On-Chip Voltage References: Built-in voltage references simplify the design and reduce external component count, enhancing system reliability and reducing overall cost.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9927BBCZ minimizes power usage, which is critical for portable and battery-operated devices.

Applications:

  • Digital Still Cameras
  • Medical Imaging Systems
  • Scientific Instrumentation
  • Industrial Inspection Cameras

The AD9927BBCZ is packaged in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), offering a space-saving solution without compromising on performance. Its robust design ensures reliable operation in a wide range of temperatures and environmental conditions.

With Analog Devices Inc.'s commitment to quality and performance, the AD9927BBCZ stands out as a superior choice for designers looking to develop high-end imaging systems with precise image acquisition capabilities. Its advanced features and versatile applications make it a cornerstone component for any premium imaging solution.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess