EN
  • EN
  • DE

AD22050R

Part No AD22050R
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC AMP DIFF SNGL-SUP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Sensor Interface
Input Type Voltage
Output Type Analog
Current - Supply 200 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD22050
Standard Package 46 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 553052-AD22050R
Ultra Librarian 3D Model Ultra Librarian AD22050R CAD Model

Description

The AD22050R from Analog Devices Inc. is a versatile and high-performance voltage output difference amplifier that is designed for a wide array of applications requiring a single-supply operation. This device offers a unique combination of high accuracy, robust design, and ease of use that makes it an ideal choice for automotive, industrial, and instrumentation markets.

Key Features

  • Single Supply Operation: The AD22050R is specifically designed to operate from a single power supply, ranging from 4.5V to 36V, or from dual supplies of ±2.25V to ±18V, making it highly versatile for various circuit configurations.
  • High Input Impedance: With its high input impedance, the device ensures minimal loading on the input signal source, thereby preserving signal integrity and reducing power consumption.
  • Excellent Common-Mode Rejection Ratio (CMRR): The amplifier boasts an outstanding CMRR that minimizes the effects of unwanted common-mode signals, enhancing the accuracy of differential signal amplification.
  • Adjustable Gain: The gain of the AD22050R can be adjusted by the user, providing flexibility to amplify a range of signal levels while maintaining high precision.
  • Robust Temperature Performance: This difference amplifier operates reliably over an extended industrial temperature range, ensuring consistent performance in demanding environments.

Applications

The AD22050R is adept at handling a variety of applications, including but not limited to:

  • Automotive sensor signal conditioning
  • Battery-powered and portable instrumentation
  • Data acquisition systems
  • Industrial process controls
  • Motor control feedback circuits

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD22050R is no exception. This device is built to meet stringent standards, ensuring a reliable performance for critical applications where precision and durability are paramount.

Summary

In summary, the AD22050R from Analog Devices Inc. is a highly integrated, single-supply difference amplifier that offers a mix of features tailored for a wide range of applications. Its ability to operate on a single supply, coupled with its high input impedance and exceptional CMRR, makes it an indispensable component for designers seeking to enhance their systems with accurate, reliable signal conditioning capabilities.

You May Also Be Interested in

Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess