EN
  • EN
  • DE

MAX9921AUB/V+TC40

Part No MAX9921AUB/V+TC40
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description DUAL, 2-WIRE HALL-EFFECT SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Hall Effect Sensor
Input Type Voltage
Output Type 2-Wire
Current - Supply 1.3 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX9921
Standard Package 2,500 pcs
REACH Status REACH Unaffected
Win Source Part Number 216185-MAX9921AUB/V+TC40
Ultra Librarian 3D Model Ultra Librarian MAX9921AUB/V+TC40 CAD Model

Description

Maxim Integrated MAX9921AUB/V+TC40 Interface IC

The MAX9921AUB/V+TC40 from Maxim Integrated is a high-performance interface IC designed to provide a robust solution for automotive and industrial applications. It is specifically tailored for interfacing with variable reluctance sensors (VRS), commonly used in applications such as camshaft and crankshaft position sensing, speed sensing, and anti-lock braking systems.

This sophisticated IC incorporates a dual-channel differential variable reluctance sensor interface with an adaptive peak threshold, which adjusts to accommodate a wide range of sensor types and amplitudes. This feature ensures accurate and reliable operation across different environmental conditions and sensor aging. The MAX9921AUB/V+TC40 is capable of providing a digital output signal corresponding to the magnetic field detected by the VRS, making it easy to integrate with microcontrollers and other digital systems.

The device operates over a wide supply voltage range of 4.5V to 5.5V and is characterized for operation over the full automotive temperature range of -40°C to +125°C. Its robust design includes reverse battery protection, overvoltage protection, and output short-circuit protection, which safeguards the device and the system it is used in against various fault conditions.

The MAX9921AUB/V+TC40 comes in a compact 10-pin µMAX package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, making it an excellent choice for modern compact electronic assemblies.

Key features of the MAX9921AUB/V+TC40 include:

  • Dual-channel differential sensor interface
  • Adaptive peak threshold for a wide range of sensor amplitudes
  • Integrated protection features for enhanced system reliability
  • Wide operating voltage and temperature range suitable for harsh environments
  • Compact µMAX package for space-saving designs

Overall, the MAX9921AUB/V+TC40 is a versatile and reliable solution for designers looking to interface with variable reluctance sensors in automotive and industrial applications. Its combination of adaptive sensing capabilities and robust protection features make it a preferred choice for applications that demand high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4301 $58.3224
58+ $1.9935 $115.6230
90+ $1.9312 $173.8080
124+ $1.8688 $231.7312
160+ $1.8064 $289.0240
214+ $1.6205 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess