EN
  • EN
  • DE

LT6109AIMS-1#PBF

Part No LT6109AIMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 10MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LT6109
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1348477-LT6109AIMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT6109AIMS-1#PBF CAD Model

Description

Product Overview: LT6109AIMS-1#PBF

The LT6109AIMS-1#PBF is a high-performance, versatile amplifier and comparator module designed by Analog Devices Inc. This precision device is crafted to cater to a variety of applications that require accurate current sensing and overcurrent protection. The LT6109AIMS-1#PBF is ideal for power management systems, automotive, and industrial markets where reliability and efficiency are paramount.

Key Features

  • High Precision: The LT6109AIMS-1#PBF offers high accuracy with a maximum input offset voltage of 1mV, ensuring precision in current measurement and control applications.
  • Wide Input Voltage Range: This device operates over a broad input common-mode voltage range, accommodating a variety of supply voltages and making it suitable for diverse operating environments.
  • Adjustable Threshold: Users can set the overcurrent comparator threshold with an external resistor, providing flexibility to tailor the device to specific circuit requirements.
  • Dual Outputs: It features both an amplifier output and a comparator output, offering dual functionality within a single package for compact and efficient circuit design.
  • Low Quiescent Current: The LT6109AIMS-1#PBF is designed for power-sensitive applications, with low quiescent current that minimizes power consumption when the device is in operation.

Applications

With its robust feature set, the LT6109AIMS-1#PBF is suited for a range of applications, including:

  • Automotive Battery Monitoring
  • Overcurrent Protection Circuits
  • Power Supply Control
  • Motor Control Systems
  • Energy Management Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6109AIMS-1#PBF is no exception. It is housed in a robust MSOP-10 package, ensuring durability and long-term reliability. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

Whether you're designing a sophisticated industrial control system or a high-performance automotive power management solution, the LT6109AIMS-1#PBF from Analog Devices Inc. offers the accuracy, flexibility, and reliability needed to meet your circuit design challenges.

You May Also Be Interested in

Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3561 $61.4244
8+ $12.5999 $100.7992
13+ $12.2061 $158.6793
17+ $11.8124 $200.8108
22+ $11.4186 $251.2092
30+ $10.2374 $307.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess