EN
  • EN
  • DE
  • IT

ADA4945-1ACPZ-R7

Part No ADA4945-1ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADA4945
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1352326-ADA4945-1ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4945-1ACPZ-R7 CAD Model

Description

ADA4945-1ACPZ-R7 Differential Amplifier by Analog Devices Inc.

The ADA4945-1ACPZ-R7 is a high-performance differential amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This component is specifically engineered to address the needs of high-speed data acquisition systems, offering exceptional dynamic performance and ease of use.

Key Features:

  • Low Distortion: The ADA4945-1ACPZ-R7 boasts ultra-low distortion, which makes it ideal for driving high-performance analog-to-digital converters (ADCs) without degrading signal quality.
  • High-Speed Performance: With a bandwidth of 450 MHz and a slew rate of 1600 V/μs, this differential amplifier is capable of handling high-speed signals with ease, ensuring accurate and reliable data conversion.
  • Low Noise: Designed with low noise characteristics, this amplifier provides a clean signal amplification, minimizing the impact of noise on measurement accuracy.
  • Adjustable Gain: The gain of the ADA4945-1ACPZ-R7 can be adjusted through external resistors, allowing for flexibility in various applications.
  • Power Efficiency: With a typical supply current of 16.5 mA, this amplifier is optimized for power-sensitive applications without compromising performance.
  • Robust Packaging: The ADA4945-1ACPZ-R7 comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and durable.

Applications:

The ADA4945-1ACPZ-R7 is suitable for a wide array of applications, such as:

  • High-speed data acquisition systems
  • Medical imaging equipment
  • Test and measurement instruments
  • Communication infrastructure
  • Radar and satellite systems

Analog Devices Inc. has designed the ADA4945-1ACPZ-R7 to deliver excellent linear performance and low noise, making it an excellent choice for precision applications where signal integrity is paramount. Whether used in professional-grade equipment or sophisticated industrial systems, this differential amplifier stands out for its reliability and efficiency.

For detailed specifications and application notes, engineers and designers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $5.2714
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess