EN
  • EN
  • DE

LT3092IST#PBF

Part No LT3092IST#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc.
Package Tube
Function Current Source
Accuracy ±1%
Voltage - Input 1.2V ~ 40V
Current - Output 200mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number LT3092
Standard Package 78
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339184-LT3092IST#PBF
Ultra Librarian 3D Model Ultra Librarian LT3092IST#PBF CAD Model

Description

Product Overview: LT3092IST#PBF

The LT3092IST#PBF is a groundbreaking, programmable current source from the renowned manufacturer Analog Devices Inc. Designed to deliver a high level of precision, flexibility, and reliability, this component is a stellar choice for a range of applications, including power supply control, battery charging, and LED driving.

Key Features

  • Programmable Current Source: Easily set the output current from 0.5mA to 200mA with a single resistor, offering exceptional flexibility for various design requirements.
  • Wide Input Voltage Range: With an operational range from 1.2V to 40V, it is suitable for a variety of power supplies and can accommodate fluctuating input conditions.
  • High Accuracy: The output current is precise within ±1%, ensuring reliable performance in critical applications.
  • Thermal Protection: The device includes internal thermal shutdown circuitry to protect against overheating, enhancing its reliability and lifespan.
  • No Capacitors Required: The design is stable without input or output capacitors, which simplifies the circuit design and reduces component count.
  • Surface-Mount Package: The LT3092IST#PBF is available in a thermally efficient SOT-223 package, ideal for space-constrained applications.

Applications

The versatile nature of the LT3092IST#PBF makes it suitable for a wide array of applications. It is particularly useful in:

  • LED Dimming and Color Control
  • Battery Charging and Power Management Systems
  • Sensor Current Source
  • Constant Current Source for Biasing
  • Automotive and Industrial Applications

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the LT3092IST#PBF is no exception. Manufactured to meet stringent industry standards, this current source is designed for long-term performance in even the most demanding environments.

Overall, the LT3092IST#PBF is a highly adaptable component that offers designers a compact, efficient, and accurate solution for current control applications. Its combination of features and ease of use makes it an excellent choice for both prototyping and mass production.

You May Also Be Interested in

Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4451 $51.5608
19+ $5.2883 $100.4777
30+ $5.1230 $153.6900
41+ $4.9578 $203.2698
53+ $4.7925 $254.0025
70+ $4.2968 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess