EN
  • EN
  • DE

NIS3071MT3TWG

Part No NIS3071MT3TWG
Manufacturer MICROSS/On Semiconductor
Catalog PMIC - Current Regulation/Management
Description EFUSE, 4 CHANNEL, 48V, 2.5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Function Electronic Fuse
Sensing Method High-Side
Voltage - Input 8V ~ 60V
Current - Output 2.5A
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (5x6);5;9;7;10;8;3;4;2;1;5503;785;505;175;516;1514;31;448;600047;238;212;788;18;1016;353;150;278;1589;14;1727;488;1028;846;3258;863;497;296;264;742;818;0;33168;32505;21581;128051;128121;31960;113969;33393;131504;113365;121801;61;3;2;243;250;1;17;6;0;2;4;7;1;1;335830;335831;335832;335952;336070;336071;336073;336081;336082;336083;336121;336122;336126;336142;343653;354848;1;335810;354848;354842;366928;651;730883;667;684;696;716;731;776;816;848;896;916;936;976;1019;25343;1052;1084;1131;1204;1217;1684;1782;2106;2152;2331;2388;2503;2682;2701;2796;2854;1340;425043;1539;1900;1989;1;257657;497731;108795;97448;169018;21916;18029;14059;39599;39617;39624;39626;39634;39640;39644;726103;36658;38700;121114;48889;59589;61334;168997;169003;169006;169019;127081;128790;132217;132246;132261;132272;132287;824297;134874;134877;425042;134881;134883;486813;134884;134887;134904;134919;134934;134943;134947;792309;134966;134980;788286;134981;134986;134988;136250;135653;768992;137431;137107;202770;202783;202794;202798;202808;202842;202857;202873;202906;172041;172048;172079;174115;176546;176555;772525;228737;228752;228777;228796;228801;430886;451209;206242;720628;486685;207575;208616;208622;208636;208639;743928;208655;208699;510726;743929;576106;208727;208740;208742;727472;209941;249171;249294;249324;249368;249448;233086;233154;233165;233178;489926;281348;271120;295202;295215;295217;295255;295258;295263;799439;305501;305506;305513;297481;297482;74515;74549;74627;65989;66582;80338;89177;103578;108744;116509;163471;220621;222331;238738;238740;278186;69629;84289;84291;221502;299382;1;255516;67932;145064;147622;217094;236388;259853;300650;120434;49644;58300;168206;682489;171934;227826;205377;207489;248598;230841;253047;294343;682490;298381;73564;87183;93465;103105;116165;143056;158730;161857;184068;214789;220348;238101;257320;273824;287296;293169;68833;91952;100349;105844;140417;150590;156931;160339;182276;192956;198380;222753;236734;245847;255853;286223;292824;119750;746648;55041;59233;60917;167594;127865;129867;131531;201594;201707;201729;174961;176074;177265;227192;206055;208238;209270;209855;247706;231905;232867;266261;280708;293724;72441;86826;102511;193820;237743;256611;273611;277854;100018;1;310372;262181;262198;242918;242921;242931;242933;242941;242952;212425;212434;212437;212478;212479;212481;212507;212508;212510;212522;212617;212621;212644;212645;181529;156383;156454;67021;38976;39008;99688;1;1;316912;1;312102;312104;1;409393;409430;411897;168179;168669;202620;228477;228481;249155;249687;267377;267416;267669;267678;683649;293931;294032;294803;294928;295059;295061;295313;295392;295406;295407;295507;305466;74447;74482;74487;74679;74685;74741;74749;74753;87694;87943;87946;87949;88015;88029;97323;97381;97383;97472;97494;805762;428512;108477;108629;108695;108735;108818;108825;108828;108844;108883;108884;108886;108891;108949;108959;108960;108961;119736;142712;143044;143638;143955;144011;155021;155312;155354;155355;477405;165780;188448;188806;188846;188876;188879;197296;200205;458557;226185;261617;788288;317190;338537;340094;340102;340112;340120;400230;400254;404824;405367;405376;405388;405424;405431;405435;405438;405440;413050;413148;413304;445278;413318;413325;413401;802136;413426;413435;39664;168178;227481;227495;228438;249149;249154;266880;267346;267349;267761;762981;293914;293991;293994;294029;630984;294291;294294;294620;294755;294918;294919;294926;295018;295020;295026;295058;676499;295353;295476;285469;305063;73275;73277;73284;73980;675292;74393;74430;727353;74495;74511;74673;486794;74701;74705;74739;74740;431007;74780;430647;87068;87073;791189;87661;87676;88000;458500;96925;97322;97367;97379;804530;806486;8
Ultra Librarian 3D Model Ultra Librarian NIS3071MT3TWG CAD Model

You May Also Be Interested in

Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0598 $55.2990
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess