EN
  • EN
  • DE

PFFK2125T107AL-T

Part No PFFK2125T107AL-T
Manufacturer Taiyo Yuden
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 273446-PFFK2125T107AL-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFFK2125T107AL-T CAD Model

Description

The PFFK2125T107AL-T is a high-frequency inductor manufactured by Taiyo Yuden. These inductors are designed for various applications requiring impedance matching, high Q-factor, and small form factor. They're often used in mobile communication devices, wireless LAN, and other high-frequency circuits.

Applications

  • Mobile communication devices: Including smartphones and tablets, for impedance matching and filtering in RF circuits.
  • Wireless LAN devices: Used in routers, access points, and WLAN cards to optimize signal transmission and reception.
  • Bluetooth modules: For impedance matching and filtering.
  • High-frequency circuits: General use in RF filters, impedance matching networks, and resonance circuits.
  • IoT (Internet of Things) devices: In wireless communication modules.

Features

  • Small form factor: The 2125 size (2.1mm x 2.5mm) allows for high-density mounting on PCBs.
  • High Q-factor: Provides excellent performance in high-frequency circuits.
  • Tight tolerance: Ensures consistent performance across different inductors.
  • Excellent solderability: Compatible with standard soldering processes.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved signal quality: The high Q-factor minimizes signal loss and distortion.
  • Compact design: The small size enables miniaturization of electronic devices.
  • Reliable performance: The tight tolerance ensures consistent operation.
  • Reduced power consumption: Efficient impedance matching minimizes power loss.
  • Easy integration: Compatible with standard SMT (Surface Mount Technology) assembly processes.

Additional Details

The specific inductance value is 100nH. The "-T" suffix indicates tape and reel packaging for automated assembly. These inductors are typically used in circuits operating in the MHz to GHz frequency range. They are suitable for applications where low DC resistance and high SRF (Self-Resonant Frequency) are critical. They are constructed with a ceramic core and wound with a fine wire, providing stable inductance and high Q characteristics.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess