EN
  • EN
  • DE

AD9102-ARDZ-EBZ

Part No AD9102-ARDZ-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Expansion Boards
Description 14 BIT SINGLE CHANNEL DAC / AD9102 Digital to Analog Converter (DAC) Data Acquisition Arduino Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Manufacturer Analog Devices Inc.
Packaging Bulk
Platform Arduino
Type Data Acquisition
Function Digital to Analog Converter (DAC)
Utilized IC / Part AD9102
Contents Board(s)
Interconnect System Arduino R3 Shield
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 505-AD9102-ARDZ-EBZ,-2735-AD9102-ARDZ-EBZ
Standard Package 1
Win Source Part Number 1317949-AD9102-ARDZ-EBZ
Ultra Librarian 3D Model Ultra Librarian AD9102-ARDZ-EBZ CAD Model

Description

The AD9102-ARDZ-EBZ is a high-performance evaluation board offered by Analog Devices Inc., designed to showcase the capabilities of the AD9102 Digital to Analog Converter (DAC) integrated circuit. The AD9102 is a sophisticated mixed-signal device that combines a dynamic waveform generator with a programmable interpolating filter, making it an ideal solution for complex waveform generation in a variety of applications such as medical instrumentation, signal generators, and communication systems.

Key Features

  • High Resolution: The AD9102 features a 14-bit DAC that ensures high-fidelity waveform reproduction.
  • Complex Waveform Generation: With its on-chip memory and advanced waveform generation capabilities, users can create intricate patterns and signals.
  • Flexible Interpolation: The programmable interpolating filter allows for increased output sampling rates, which enhances signal quality.
  • Integrated Pattern Streaming: The device supports direct streaming of waveform data, enabling continuous and non-repetitive signal generation.

Board Specifications

The AD9102-ARDZ-EBZ evaluation board is designed for ease of use, featuring a user-friendly interface that allows for seamless integration into existing systems. It is equipped with a variety of connectivity options, including an FMC connector that makes it compatible with FPGA development boards.

Software Support

Analog Devices provides comprehensive software support for the AD9102-ARDZ-EBZ, including drivers and reference code to help users quickly get started with their waveform generation projects. The provided software tools allow for easy configuration and customization of the DAC's settings to meet specific application requirements.

Applications

The versatility of the AD9102-ARDZ-EBZ makes it suitable for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Wireless Infrastructure
  • Direct Digital Synthesis (DDS) systems
  • Instrumentation and Control Systems

Ordering Information

To order the AD9102-ARDZ-EBZ evaluation board or to learn more about its capabilities, visit the Analog Devices website or contact their sales representatives. The board is an invaluable tool for engineers and developers looking to leverage the power of the AD9102 DAC for advanced waveform generation tasks.

You May Also Be Interested in

TE Connectivity
GROVE TSYS01 DEV BOARD / TSYS01 Temperature Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
PLL CLICK / ICS501 Clock Generator Clock Timing mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
MikroElektronika
Need more? Email Us
Texas Instruments
FUEL TANK MKII BATTERY BOOSTERPA / BQ24250, BQ27441 Battery Charger Power Management LaunchPad™ Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
PICTAIL PLUS EXPANSION BOARD / mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32 Connectivity Explorer 16, Explorer 16/32 Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess