EN
  • EN
  • DE

BOOSTXL-BATPAKMKII

Part No BOOSTXL-BATPAKMKII
Manufacturer Texas Instruments
Catalog Evaluation Boards - Expansion Boards
Description FUEL TANK MKII BATTERY BOOSTERPA / BQ24250, BQ27441 Battery Charger Power Management LaunchPad™ Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Texas Instruments
Package Bulk
Platform LaunchPad™
Type Power Management
Function Battery Charger
Utilized IC / Part BQ24250, BQ27441
Contents Board(s)
Base Product Number BOOSTXL
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-46669
Standard Package 1
Win Source Part Number 1030379-BOOSTXL-BATPAKMKII
Ultra Librarian 3D Model Ultra Librarian BOOSTXL-BATPAKMKII CAD Model

Description

BOOSTXL-BATPAKMKII: Battery Booster Pack Module from Texas Instruments

The BOOSTXL-BATPAKMKII is a cutting-edge battery booster pack module designed by Texas Instruments to provide a versatile and efficient power management solution for your electronics projects. This module is an essential component for hobbyists, engineers, and professionals looking to extend the battery life of their projects or to provide a reliable power source for their battery-operated devices.

Key Features and Benefits

  • Integrated Battery Charging: The BOOSTXL-BATPAKMKII comes with an onboard battery charger that supports various battery technologies, including Li-Ion and Li-Polymer, ensuring your devices remain powered up without the need for an external charging circuit.
  • Flexible Power Supply Options: With input voltage support ranging from 2.7V to 6V, the module can be powered by a wide variety of sources, making it highly adaptable to different project requirements.
  • Boost Converter: The integrated boost converter efficiently steps up the voltage to a selectable 3.3V or 5V output, providing a stable power supply for components that require a constant voltage level.
  • Battery Protection: Safety is paramount, and the BOOSTXL-BATPAKMKII ensures it with built-in battery protection features that prevent overcharging and deep discharging, thus prolonging the battery's lifespan and maintaining its performance.
  • LED Indicators: Equipped with LED indicators, the module provides immediate visual feedback on battery charging status and power good signals, allowing for easy monitoring of the system's power status.
  • Easy Integration: Designed to be compatible with the TI LaunchPad development kit ecosystem, the BOOSTXL-BATPAKMKII can be seamlessly integrated with other Texas Instruments components and development boards for a cohesive and efficient design experience.

The BOOSTXL-BATPAKMKII is an ideal power management solution for portable and low-power applications such as wearable technology, IoT devices, and portable instrumentation. Its robust design and comprehensive feature set make it a reliable and convenient choice for powering your next innovation.

Whether you're developing a prototype or deploying a final product, the BOOSTXL-BATPAKMKII from Texas Instruments provides the power and flexibility needed to bring your ideas to life.

You May Also Be Interested in

MikroElektronika
BOARD MEMORY RS485 CLICK 5V
Need more? Email Us
Analog Devices Inc.
PMOD BOARD PH MONITOR AD7793
Need more? Email Us
Analog Devices Inc.
PMOD BRD RTD SENSOR CONDITIONER
Need more? Email Us
Samsung
Need more? Email Us
Adafruit Industries LLC
2.23 MONOCHROME OLED BONNET FOR
Need more? Email Us
MikroElektronika
HTU21D CLICK BOARD
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us
MikroElektronika
DISPLAY BOARD 8X8 YLW CLICK
Need more? Email Us
MikroElektronika
BOARD CO CARBON MONOXIDE CLICK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess