Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Microchip Technology
Package Bulk
Platform Explorer 16, Explorer 16/32
Type Connectivity
Function mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32
Contents Board(s)
Base Product Number AC240100
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1042482-AC240100
Ultra Librarian 3D Model Ultra Librarian AC240100 CAD Model

Description

Microchip Technology's AC240100 - A Versatile Embedded Control Solution

Microchip Technology's AC240100 is a high-performance, feature-rich embedded control solution designed to cater to a wide array of applications in the industrial, automotive, and consumer electronics sectors. This innovative product is part of Microchip's extensive portfolio of microcontrollers and digital signal controllers that are known for their reliability, efficiency, and ease of integration.

Key Features of the AC240100

  • Advanced Core: At the heart of the AC240100 lies a powerful core that is capable of executing complex tasks with precision and speed. This ensures that applications requiring quick data processing and real-time control can function seamlessly.
  • Robust Memory Architecture: With ample memory resources, including high-speed RAM and flash memory, the AC240100 can handle sophisticated firmware and software, allowing for robust applications and future updates without hardware changes.
  • Connectivity Options: The product boasts a range of connectivity options, including USB, SPI, I2C, and UART interfaces, providing flexibility for communication with other devices and peripherals within a system.
  • Low Power Consumption: Energy efficiency is a hallmark of the AC240100, making it an ideal choice for battery-powered or energy-sensitive applications where power conservation is crucial.
  • Programmable Analog and Digital Peripherals: A suite of programmable analog and digital peripherals enhances the functionality of the AC240100, allowing it to adapt to various tasks without the need for external components.
  • Development Tools and Software Support: Microchip Technology offers a comprehensive set of development tools and software libraries to accelerate the design process, ensuring that developers can focus on innovation rather than implementation.

Applications

The versatility of the AC240100 makes it suitable for a wide range of applications. It excels in scenarios that demand reliable microcontroller performance, such as in embedded control systems, sensor interfaces, automotive control units, smart home devices, and Internet of Things (IoT) gadgets. Its ability to process and control data in real-time also makes it an excellent choice for industrial automation and control systems, where uptime and precision are paramount.

Overall, the Microchip Technology AC240100 is a testament to advanced microcontroller design, providing developers with a scalable, efficient, and powerful platform for their next-generation electronic products.

You May Also Be Interested in

Olimex LTD
UEXT BOARD HMC5883L COMPASS / 3-AXIS DIGITAL COMPASS WITH 12-BIT ADC
Need more? Email Us
ECAD model for MOD-HMC5883L
Seeed Technology Co., Ltd
GROVE MOSFET
Need more? Email Us
ECAD model for 103020008
Digilent, Inc.
BOARD PMODAD2 FOR AD7991
Need more? Email Us
ECAD model for 410-217
Seeed Technology Co., Ltd
GROVE - WATER ATOMIZATION V1.0 / ETA1617, NE555 Water Atomizer Grove Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 101020090
Digilent, Inc.
PMOD SF3 32MB SERIAL NOR FLASH
Need more? Email Us
ECAD model for 410-340
Texas Instruments
BOOSTERPACK PLUG-IN MOD W/ANT / CC2564 Bluetooth Evaluation Board
Need more? Email Us
ECAD model for BOOST-CC2564MODA
STMicroelectronics
X-NUCLEO-IKS01A3
Need more? Email Us
ECAD model for X-NUCLEO-IKS01A3
DFRobot
WHEEL ENCODERS FOR ARDUINO TT MO
Need more? Email Us
ECAD model for SEN0038
Seeed Technology Co., Ltd
CAMERA SHIELD VC0706 OV7725 / OV7725, VC0706 Camera Sensor Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 103990057

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention