EN
  • EN
  • DE

LTC2666HUH-16#PBF

Part No LTC2666HUH-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 32QFN / 16 Bit Digital to Analog Converter 8 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tube
Number of Bits 16
Number of D/A Converters 8
Settling Time 20µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog ±4.5V ~ 15.75V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2.2, ±0.2
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Base Product Number LTC2666
Standard Package 73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340600-LTC2666HUH-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2666HUH-16#PBF CAD Model

Description

Product Overview: LTC2666HUH-16#PBF

The LTC2666HUH-16#PBF is a high-performance 16-channel, 16-bit digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in precision analog technology. This product is designed to meet the stringent requirements of industrial, automotive, and communication applications where high resolution and accuracy are critical.

Key Features

  • Resolution: 16-bit DACs offering fine-grain control for each of the 16 channels.
  • Channels: 16 independently programmable voltage output channels, providing flexibility for multiple-output applications.
  • Output Range: Wide range of selectable output ranges, including 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V, suitable for various use cases.
  • Interface: SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Package: Housed in a compact 32-lead QFN package, minimizing the board space required for multiple DAC functionalities.
  • Temperature Range: Specified over the full industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Process Control
  • Automotive Systems
  • Programmable Logic Controllers (PLCs)

Product Benefits

The LTC2666HUH-16#PBF is a versatile DAC solution that offers engineers a high degree of control and precision. Its extensive array of independently programmable channels makes it an ideal choice for complex systems that require multiple voltage outputs to be controlled simultaneously. The device's robust design and wide temperature range make it suitable for operation in industrial environments where reliability is paramount.

Analog Devices Inc. has equipped the LTC2666HUH-16#PBF with advanced features such as a power-on reset to zero-scale or mid-scale, and a clear pin that resets all DACs to zero-scale, ensuring predictable behavior on power-up and during fault conditions. Additionally, the device's daisy-chain capability allows for the use of multiple LTC2666 devices in a system with minimal additional control lines, making it a scalable solution for expanding systems.

Whether for precision control in an industrial setting or for driving multiple analog inputs in an automotive context, the LTC2666HUH-16#PBF by Analog Devices Inc. stands out as a reliable and flexible component that can meet the needs of the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.3018 $89.3018
2+ $86.5111 $173.0222
3+ $83.7204 $251.1612
4+ $80.9297 $323.7188
5+ $72.5577 $362.7885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess