Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr TE Connectivity Measurement Specialties
Package Bulk
Platform Grove
Type Sensor
Function Temperature
Utilized IC / Part TSYS01
Contents Board(s)
Base Product Number DPP201
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 223-1781,10211285-00
Standard Package 20
Win Source Part Number 1055923-DPP201G000
Ultra Librarian 3D Model Ultra Librarian DPP201G000 CAD Model

Description

The DPP201G000 is a development board, kit, programmer electronic component that belongs to the evaluation boards - expansion boards, daughter cards category.

  • Component Type: sensor
  • Package: bulk
  • Standard Package: 20
  • Function: temperature
  • Contents: board(s)
  • Utilized IC/Part: TSYS01
  • Platform: Grove
  • Alternative Parts: DPP201G00010211285-00
  • MSL Level: 1 (unlimited)
  • HTSUS: 8473.30.1180
  • Manufacturer: TE Connectivity Measurement Specialties
  • Other Names: 223-1781 and 10211285-00
  • Base Product Number: DPP201

You May Also Be Interested in

Seeed Technology Co., Ltd
SOLAR CHARGER SHIELD V2.2 / CN3065/ETA1036 Battery Charger 5VDC Output Shield Board
Need more? Email Us
ECAD model for 106990020
Digilent, Inc.
BOARD PMODAD2 FOR AD7991
Need more? Email Us
ECAD model for 410-217
Seeed Technology Co., Ltd
CAMERA SHIELD VC0706 OV7725 / OV7725, VC0706 Camera Sensor Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 103990057
Adafruit Industries LLC
ULTIMATE GPS LOGGER SHIELD / GPS Logger Data Acquisition Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 1272
STMicroelectronics
SENSOR BOARD WITH STM32F446VET6
Need more? Email Us
ECAD model for B-F446E-96B01A
Digilent, Inc.
PMOD SF3 32MB SERIAL NOR FLASH
Need more? Email Us
ECAD model for 410-340
DFRobot
WHEEL ENCODERS FOR ARDUINO TT MO
Need more? Email Us
ECAD model for SEN0038
SparkFun Electronics
9DOF IMU BREAKOUT - ICM-20948 (Q
Need more? Email Us
ECAD model for SEN-15335
Seeed Technology Co., Ltd
GROVE MOSFET
Need more? Email Us
ECAD model for 103020008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention