EN
  • EN
  • DE

X-NUCLEO-BNRG2A1

Part No X-NUCLEO-BNRG2A1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Description NUCLEO BOARD BLUENRG-M2SP BLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Platform Nucleo
Type RF
Function Bluetooth Low Energy (BLE)
Utilized IC / Part BlueNRG-M2SP
Contents Board(s)
Base Product Number X-NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1366708-X-NUCLEO-BNRG2A1
Ultra Librarian 3D Model Ultra Librarian X-NUCLEO-BNRG2A1 CAD Model

Description

Introducing the X-NUCLEO-BNRG2A1 Bluetooth® Low Energy Expansion Board

The X-NUCLEO-BNRG2A1 is an innovative expansion board from STMicroelectronics designed to deliver cutting-edge Bluetooth® Low Energy (BLE) connectivity to your embedded projects. This versatile and user-friendly board is an ideal choice for developers looking to integrate BLE functionality into their applications with minimal effort and maximum efficiency.

Key Features

  • BLE 5.0 Compliant: The board is fully compliant with Bluetooth® specification version 5.0, ensuring state-of-the-art features such as improved range, speed, and broadcast capacity.
  • SPBTLE-1S Module: At the heart of the X-NUCLEO-BNRG2A1 lies the SPBTLE-1S, a certified module that integrates the BlueNRG-1 application processor, ensuring a high-performance and ultra-low-power radio system.
  • Easy Integration: Designed to be stacked onto any STM32 Nucleo board, the X-NUCLEO-BNRG2A1 simplifies the integration process, allowing seamless connection with a wide range of microcontroller units (MCUs).
  • Comprehensive Development Ecosystem: The expansion board is supported by the comprehensive STM32 software HAL library as well as STM32Cube expansion software, which includes drivers and middleware components that expedite development.
  • Flexible Power Supply Options: The board can be powered through the Arduino UNO R3 connectors, or an external power supply for standalone operation.

Applications

The X-NUCLEO-BNRG2A1 is suitable for a wide array of applications where BLE connectivity is essential. These include:

  • Wearable devices
  • Fitness and healthcare applications
  • Industrial monitoring and control
  • Smart home and IoT devices
  • Beacon-based location services

Additional Benefits

Developers can leverage the X-NUCLEO-BNRG2A1's onboard SWD connector for programming and debugging, as well as access to GPIOs and peripheral connections for further hardware expansion. The board is also equipped with an antenna that optimizes the radio performance, ensuring robust and reliable wireless communication for your projects.

Whether you're a seasoned engineer or a hobbyist, the X-NUCLEO-BNRG2A1 is engineered to help you achieve your wireless design goals with ease and precision, making it an indispensable tool in your development kit.

You May Also Be Interested in

Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STSPIN820 DRIVER
Lowest to $28.0224
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
DFRobot
HEART RATE SENSOR
Need more? Email Us
MikroElektronika
DEV BOARD MOTION
Need more? Email Us
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess