EN
  • EN
  • DE

ADXRS800WBEYZ

Part No ADXRS800WBEYZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description High Performance, SPI Digital Output, Angular Rate Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case LCC
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713473-ADXRS800WBEYZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS800WBEYZ CAD Model

Description

Analog Devices Inc. ADXRS800WBEYZ Gyroscope

The ADXRS800WBEYZ is a high-performance, vibration-immune yaw rate gyroscope from the esteemed manufacturer Analog Devices Inc. This state-of-the-art sensor is designed to deliver accurate angular rate measurements in a variety of demanding applications. It is particularly suited for use in harsh environments where vibration and shock can significantly affect the performance of traditional gyroscopes.

Constructed with Analog Devices' patented differential quad-sensor technology, the ADXRS800WBEYZ offers exceptional vibration rejection and stability over time and temperature. This allows the gyroscope to provide precise and reliable readings even in the presence of high-frequency vibrations and temperature fluctuations, which are common challenges in automotive and industrial settings.

Key Features:

  • Angular Rate Sensing: The device can measure the rate of rotation around its axis with high precision, making it ideal for dynamic applications.
  • Vibration Immunity: Utilizing a differential quad-sensor design, the ADXRS800WBEYZ is resistant to the effects of vibrations, ensuring stable and accurate measurements.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +105°C, the gyroscope is suitable for use in extreme conditions.
  • High Shock Survivability: The device can withstand shocks up to 2000 g, which is essential for applications that may experience sudden or extreme impacts.
  • Signal Conditioning: The gyroscope includes on-chip signal conditioning, which simplifies integration and reduces the need for external components.
  • Self-Test Functionality: An internal self-test feature ensures that the gyroscope is functioning correctly, providing additional reliability.

The ADXRS800WBEYZ comes in a compact, surface-mountable LCC-32 package, which makes it easy to integrate into various electronic systems. Its small form factor, combined with its robustness and precision, makes it an ideal choice for automotive safety systems, platform stabilization, robotics, and industrial instrumentation.

Whether you're developing a new vehicle stability control system or upgrading an existing industrial automation solution, the ADXRS800WBEYZ from Analog Devices Inc. offers the performance and durability needed to meet the most stringent requirements.

You May Also Be Interested in

Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $64.8742
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess