EN
  • EN
  • DE

ADXRS649BBGZ-RL

Part No ADXRS649BBGZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE YAW RATE 32CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Gyroscope Z (Yaw) ±20000 2kHz Analog Voltage 32-CBGA (7x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-BFCBGA
Family Name ADXRS649
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Other Part Number ADXRS649BBGZ-RLDKR, ADXRS649BBGZ-RLTR, ADXRS649BBGZ-RLCT, ADXRS649BBGZ-RL-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911166-ADXRS649BBGZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXRS649BBGZ-RL CAD Model

Description

The ADXRS649BBGZ-RL is a high-performance, angular rate sensor (gyroscope) from Analog Devices Inc., designed to meet the demanding needs of industrial and instrumentation applications. This robust gyroscope offers excellent vibration immunity and is capable of sensing angular velocity with high precision and reliability.

Key Features

  • High Measurement Range: The device can measure angular rates up to ±2000 degrees per second, making it suitable for capturing fast rotational movements.
  • High Vibration Rejection: With its advanced vibration rejection capabilities, the ADXRS649BBGZ-RL performs reliably in environments subject to shock and vibration.
  • Temperature Stability: The gyroscope's output remains stable over a wide temperature range, ensuring consistent performance in varying conditions.
  • Analog Output: It features a continuous analog output that provides a smooth signal corresponding to the angular rate.
  • Self-Test Functionality: The built-in self-test feature ensures the integrity of the sensor's operation, which can be activated by a digital signal.

Applications

The ADXRS649BBGZ-RL is ideal for a variety of applications, including:

  • Platform stabilization and control
  • High-precision instrumentation
  • Robotics and automation
  • Automotive safety systems
  • Sports and medical device tracking

Technical Specifications

The gyroscope is housed in a compact BGA package and operates within a supply voltage range of 4.75V to 5.25V. It is characterized by a low drift rate and a wide operational temperature range, making it highly adaptable to complex systems requiring a dependable motion sensing solution.

Ordering Information

The ADXRS649BBGZ-RL is available in tape and reel packaging, facilitating efficient handling and assembly during mass production. Analog Devices Inc. ensures the highest quality and reliability of their sensors, providing robust solutions for advanced motion control applications.

For detailed specifications, application notes, and additional resources, please refer to the official Analog Devices Inc. datasheets and product documentation.

You May Also Be Interested in

STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $186.6833
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $60.9151
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
Analog Devices Inc.
+50,-50/s Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $51.1750
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $93.6834
STMicroelectronics
GYROSCOPE DUAL AXIS 16-LGA / STMICROELECTRONICS Analog ICs
Lowest to $15.1270
Analog Devices Inc.
IC GYROSCOPE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $186.6833 $186.6833
2+ $167.3712 $334.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess