EN
  • EN
  • DE

MAX21002+T

Part No MAX21002+T
Manufacturer Maxim Integrated
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE 2-AXIS 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Digital
Axis X (Pitch), Y (Roll)
Range °/s ±31.25, 62.50, 125, 250, 500, 1000
Sensitivity (LSB/(°/s)) 30 to 960
Bandwidth 0.1Hz to 400Hz
Output Type I2C, SPI
Supply Voltage - Operating 1.71 V to 3.6 V
Operating Supply Current 5.1mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-VFLGA
Win Source Part Number 1066907-MAX21002+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX21002+T CAD Model

Description

The MAX21002+T is a state-of-the-art, 3-axis angular rate sensor (gyroscope) from Maxim Integrated that offers high performance with low power consumption. Designed for advanced motion sensing in a variety of applications, this gyroscope is an ideal choice for designers looking to integrate precise motion detection into their projects.

With its small 3mm x 3mm x 0.9mm, 16-pin LGA package, the MAX21002+T is engineered to fit into space-constrained environments, making it perfect for portable and handheld devices. Its high sensitivity and low noise characteristics ensure accurate readings, which are crucial for applications such as gaming controllers, image stabilization in cameras, and navigation systems.

The device operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. It also features a selectable full-scale range of ±31.25, ±62.5, ±125, ±250, ±500, ±1000, and ±2000 degrees per second (dps), giving designers the flexibility to choose the appropriate range for their specific application.

Power consumption is a critical factor in modern electronics, and the MAX21002+T excels with its low-power operating modes. It has a normal operating current of just 5mA and can go down to 10μA in power-down mode, which helps to extend battery life in portable devices.

Communication with the MAX21002+T is facilitated through an I²C or high-speed SPI interface, making it easy to integrate with most microcontrollers and embedded systems. Furthermore, the gyroscope comes with built-in self-test capabilities, allowing for system-level diagnostics and ensuring consistent performance.

Maxim Integrated's commitment to quality is evident in the MAX21002+T, which is built to meet the rigorous demands of modern technology. Whether it's for consumer electronics, industrial applications, or cutting-edge research, the MAX21002+T is an excellent choice for achieving precise motion tracking and control.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 14CLCC
Need more? Email Us
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $18.8657
Murata Electronics North America
GYROSCOPE 3-AXIS SPI/I2C SMD
Lowest to $3.9178

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9168 $59.5008
15+ $8.1370 $122.0550
22+ $7.8829 $173.4238
31+ $7.6288 $236.4928
40+ $7.3747 $294.9880
53+ $6.6112 $350.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess