EN
  • EN
  • DE

ADXRS622WBBGZA-RL

Part No ADXRS622WBBGZA-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description SENS GYRO 250DEG/S 7MV 32CBGA / Gyroscope 32-CBGA (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 45147-ADXRS622WBBGZA-RL
Ultra Librarian 3D Model Ultra Librarian ADXRS622WBBGZA-RL CAD Model

Description

The ADXRS622WBBGZA-RL, manufactured by Analog Devices Inc., is a state-of-the-art vibration rejecting yaw rate gyroscope designed for high-performance applications that require precision angular rate sensing. This MEMS (Micro-Electro-Mechanical Systems) gyroscope is specifically engineered to offer stability and reliability in environments where vibration and shock are prevalent.

Utilized in a variety of applications such as industrial, medical, robotics, and aerospace, the ADXRS622WBBGZA-RL is a robust solution for systems requiring accurate inertial data or stabilization. It features a single-chip rate gyroscope with a signal conditioned voltage output, making it easy to interface with most analog input systems.

Key Features:

  • High Performance: The device offers excellent angular rate detection with a sensitivity of 12.5 mV/°/sec and a measurement range of ±300°/sec.
  • Temperature Stability: It includes a temperature sensor for precise temperature compensation, ensuring reliable performance over a wide temperature range (-40°C to +105°C).
  • Vibration Rejection: Engineered with a patented high vibration rejection over a wide frequency range, this gyroscope is suitable for harsh environments.
  • Self-Test Functionality: The built-in self-test feature allows users to verify the sensor's operational integrity.
  • Easy Integration: Provided in a compact 32-lead LCC (Leadless Chip Carrier) package, the ADXRS622WBBGZA-RL is designed for convenient integration into various systems.

Applications:

  • Platform stabilization and control
  • Navigation systems
  • Robotics
  • Vehicle dynamics
  • Instrumentation

In summary, the ADXRS622WBBGZA-RL from Analog Devices Inc. is a premium solution for designers seeking a high-precision, reliable gyroscope capable of withstanding challenging conditions. Its advanced technology and convenient packaging make it an ideal choice for a wide range of sophisticated motion sensing applications.

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.8122
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $64.8742
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,759 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess