EN
  • EN
  • DE

LPR550ALTR

Part No LPR550ALTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description GYROSCOPE MEMS DUAL AXIS 16-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±500
Sensitivity (mV/°/s) 2
Bandwidth 140Hz
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 6.8mA
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-LFLGA
Win Source Part Number 019872-LPR550ALTR
Ultra Librarian 3D Model Ultra Librarian LPR550ALTR CAD Model

Description

The LPR550ALTR is a high-performance dual-axis gyroscope from the renowned semiconductor manufacturer STMicroelectronics, designed to provide precise angular rate measurement in a compact form factor. This MEMS (Micro-Electro-Mechanical Systems) sensor is an ideal choice for advanced motion detection in a variety of applications, including gaming devices, virtual reality inputs, robotics, and vehicle navigation systems.

Key Features

  • Two-Axis Sensing: The LPR550ALTR can measure angular rates along both pitch and roll axes, offering versatility in capturing movement in two-dimensional space.
  • Wide Measurement Range: It offers an extended measurement range of ±500 degrees per second (dps), ensuring accurate tracking of fast rotational movements.
  • High Sensitivity: With a sensitivity of 2.0 mV/dps, the device provides high-precision output, making it suitable for applications requiring fine motion control.
  • Low Power Consumption: Designed for efficiency, the gyroscope operates with a low power consumption, making it ideal for battery-powered devices.
  • Embedded Self-Test: The built-in self-test capability allows users to verify the functioning of the sensor after it has been assembled onto a board, ensuring reliability and performance.

Advanced Design and Integration

The LPR550ALTR incorporates a robust design with a high shock survivability rating, making it resilient in harsh environments. Its compact LGA-16 (3x5mm) package allows for easy integration into space-constrained designs without compromising performance.

Application Versatility

With its advanced features, the LPR550ALTR is suitable for a wide range of applications. It is commonly used in:

  • 3D remote controls for smart TVs and gaming consoles
  • Motion control interfaces for computers and mobile devices
  • Inertial navigation systems for drones and autonomous vehicles
  • Stabilization systems in cameras and camcorders

STMicroelectronics’ commitment to innovation is evident in the LPR550ALTR dual-axis gyroscope, making it a top choice for designers looking for a reliable and precise motion sensing solution.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $191.8797
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $141.3336
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $146.6166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8122 $61.3098
21+ $5.5890 $117.3690
32+ $5.4146 $173.2672
45+ $5.2402 $235.8090
57+ $5.0658 $288.7506
77+ $4.5415 $349.6955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess