EN
  • EN
  • DE

ADXRS620BBGZ-RL

Part No ADXRS620BBGZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description ±300°/sec Yaw Rate Gyro
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Analog
Axis Z (Yaw)
Range °/s ±300
Sensitivity (mV/°/s) 6
Bandwidth 0.01Hz ~ 2.5kHz
Output Type Analog Voltage
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 3.5mA
Features Adjustable Bandwidth, Temperature Sensor
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-BFCBGA
Win Source Part Number 1142772-ADXRS620BBGZ-RL
Manufacturer Homepage www.analog.com
Family Name ADXRS620
Introduction Date March 25, 2010
ECCN 7A994
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS620BBGZ-RL CAD Model

Description

Product Overview: ADXRS620BBGZ-RL from Analog Devices Inc.

The ADXRS620BBGZ-RL is a high-performance angular rate sensor (gyroscope) designed and manufactured by Analog Devices Inc., a leader in precision signal processing solutions. This device offers exceptional vibration immunity and stability, making it an ideal choice for industrial, instrumentation, and stabilization applications where reliable and accurate angular rate sensing is critical.

Key Features

  • High Precision: The ADXRS620BBGZ-RL provides precise rate sensing with a sensitivity of 12.5 mV/°/sec and a measurement range of ±300°/sec, ensuring accurate readings even in demanding environments.
  • Temperature Stability: With an integrated temperature compensation feature, the device maintains consistent performance over a wide temperature range, ensuring reliable operation in various conditions.
  • Vibration Immunity: Engineered with a patented differential quad sensor that reduces the influence of linear acceleration and vibration, this gyroscope is particularly suitable for applications subject to high levels of mechanical noise.
  • Low Power Consumption: The device operates efficiently with a supply voltage of 5V and a low operating current, making it suitable for battery-powered or energy-sensitive systems.

Applications

  • Platform stabilization and control
  • Navigation systems
  • Robotics
  • Automotive safety systems
  • Industrial control systems

Package and Quality

The ADXRS620BBGZ-RL comes in a compact 7mm x 7mm x 3mm CBGA package, providing a space-saving solution for designs where board real estate is at a premium. This gyroscope is RoHS compliant and is designed to meet high-quality standards, offering robust performance for professional-grade applications.

Conclusion

Analog Devices Inc.'s ADXRS620BBGZ-RL is a testament to their commitment to providing advanced sensing technology. With its high precision, excellent temperature stability, and superior vibration immunity, this angular rate sensor stands out as a reliable choice for designers and engineers who require the best in motion sensing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $17.8196
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $111.8196

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9396 $57.8792
5+ $23.7454 $118.7270
7+ $23.0033 $161.0231
9+ $22.2613 $200.3517
12+ $21.5192 $258.2304
16+ $19.2931 $308.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess