EN
  • EN
  • DE

TLP4202G

Part No TLP4202G
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description Telecommunication Measurement Equipment Security Equipment FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269800-TLP4202G
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP4202G CAD Model

Description

The TLP4202G is a Photocoupler manufactured by Toshiba Semiconductor and Storage. This photocoupler is designed for electrical isolation in various applications, offering high insulation voltage and reliable performance in signal transmission.

Applications:

  • Programmable Logic Controllers (PLCs): Used in PLCs for isolating input and output signals.
  • Inverter Circuits: Employed in inverter circuits for gate driving and control signal isolation.
  • Power Supplies: Integrated into power supplies for isolating control and feedback signals.
  • Motor Control Circuits: Used in motor control circuits to isolate control signals from power circuits.
  • Industrial Automation Equipment: Utilized in industrial automation equipment for signal isolation and protection.

Features:

  • High Isolation Voltage: Provides high electrical isolation between input and output circuits.
  • High Collector-Emitter Voltage: Allows for high voltage operation on the output side.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between input and output.
  • Low Input Current: Reduces power consumption and simplifies driving circuitry.
  • Compact Package: Facilitates easy integration into printed circuit boards (PCBs) and compact designs.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Electrical Isolation: Provides electrical isolation between circuits, protecting sensitive components from voltage spikes and noise.
  • Efficient Signal Transfer: High current transfer ratio ensures efficient signal transmission.
  • Reduced Power Consumption: Low input current reduces power consumption and simplifies driving circuitry.
  • Compact Design: Compact package allows for space-saving designs.
  • Enhanced System Reliability: Electrical isolation enhances overall system reliability and protects against potential damage.

The TLP4202G photocoupler is typically used in applications where electrical isolation is essential for protecting sensitive components and ensuring reliable operation. Its high isolation voltage and efficient signal transfer characteristics make it an ideal choice for a variety of industrial and commercial applications. The low input current reduces power consumption and simplifies driving circuitry, while the compact package allows for space-saving designs. This photocoupler is designed to meet stringent industry standards and is RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess