EN
  • EN
  • DE

5962-8876401LA

Part No 5962-8876401LA
Manufacturer Analog Devices Inc.
Catalog OEM Parts (0 - 9)
Description ADC Single Semiflash 100ksps 8-bit Parallel 24-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Number of A/D Converters 1
Number of Analog Inputs 4
Polarity Unipolar
Resolution 1 B
RoHS Compliant
Sampling Rate 100 ksps
Win Source Part Number 1023518-5962-8876401LA
Categories OEM Parts(0-9)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8876401LA CAD Model

Description

Analog Devices Inc. - Precision Operational Amplifier (Product 5962-8876401LA)

The 5962-8876401LA, from the renowned manufacturer Analog Devices Inc., is a high-grade precision operational amplifier designed to meet the stringent requirements of sophisticated electronic systems. This product is part of a family of monolithic operational amplifiers that offer excellent stability and high performance, making it an ideal choice for professional applications in the aerospace, military, and industrial markets.

This precision op-amp is characterized by its exceptional accuracy and stability over time and temperature, which is crucial for applications requiring precise signal amplification and conditioning. The 5962-8876401LA features a low offset voltage and drift, low input bias current, and low noise, ensuring that it maintains signal fidelity and integrity, even in the most demanding conditions.

The device is encapsulated in a durable package that is engineered to withstand harsh environments, providing reliable performance even under extreme temperatures and vibration. The robust design of the 5962-8876401LA makes it suitable for mission-critical applications where failure is not an option.

Key specifications of the 5962-8876401LA include:

  • Low offset voltage and drift
  • Low input bias current
  • High gain bandwidth product
  • High open-loop gain
  • Excellent power supply rejection ratio (PSRR)
  • Wide supply voltage range
  • Operational over a broad temperature range

Whether it's being used in precision data acquisition systems, high-resolution instrumentation, or any other application where accuracy is paramount, the 5962-8876401LA from Analog Devices Inc. stands out as a reliable and precise component. Its adherence to military standards for electronic components ensures that it not only meets but exceeds the expectations for quality and performance in the most critical applications.

For detailed technical specifications, application notes, and support resources, customers are advised to visit the official Analog Devices Inc. website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
CLOCK SYNTHESIZER / JITTER CLEAN / PCI Express (PCIe) IC 100MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Renesas Electronics America
Lowest to $2.6115
Renesas Electronics America
Low Skew DDR II Fan-out Buffer
Need more? Email Us
Murata Electronics North America
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $15.8255
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Lowest to $17.0992

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess