EN
  • EN
  • DE

AD7512DISQ/883B

Part No AD7512DISQ/883B
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Analog Switch Dual SPDT 14-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 084547-AD7512DISQ/883B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7512DI
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7512DISQ/883B CAD Model

Description

AD7512DISQ/883B - High-Performance Analog Switch by Analog Devices Inc.

The AD7512DISQ/883B is a premium analog switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This particular model is part of the military-grade product line, ensuring robustness and reliability even under the most demanding conditions. The device is designed to meet the stringent requirements of MIL-STD-883B, signifying that it has passed rigorous testing for military applications.

With its dual SPDT (Single Pole Double Throw) configuration, the AD7512DISQ/883B offers versatile switching capabilities. It is ideal for precision analog signal routing, thanks to its low charge injection, low power dissipation, and high switching speed characteristics. This switch is commonly used in systems where high precision and reliability are paramount, such as in aerospace, defense, and critical industrial equipment.

The AD7512DISQ/883B operates over a wide analog signal range and can handle bipolar and unipolar signals, making it a flexible choice for various circuit designs. Its on-resistance is characterized for both full signal range and for lower signal levels, providing consistent performance across a spectrum of use cases. Furthermore, the on-resistance is relatively flat over the full analog input range, ensuring minimal signal distortion and preserving signal integrity.

Featuring TTL/CMOS-compatible control inputs, the AD7512DISQ/883B can easily interface with a wide range of logic families. This makes it a convenient switch to integrate into digital/analog hybrid systems. The device also includes break-before-make switching action, which prevents momentary shorting when switching between channels.

Key features of the AD7512DISQ/883B include:

  • Low charge injection for minimal signal distortion
  • Low power dissipation, preserving energy in sensitive applications
  • Fast switching times for responsive operation
  • Wide operating voltage range to accommodate various power supplies
  • Hermetically sealed packaging to withstand harsh environments
  • Compliance with MIL-STD-883B military standards

The AD7512DISQ/883B analog switch is available in a durable ceramic package, ensuring long-term stability and performance. For designers and engineers looking for a reliable solution to manage their critical analog signals, the AD7512DISQ/883B from Analog Devices Inc. stands out as a top-tier option.

You May Also Be Interested in

JST Sales America Inc.
Need more? Email Us
CISCO
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.006uH 2% 400MHz 64Q-Factor Air 2.9A 0.006Ohm DCR T/R
Lowest to $1.2562
OKI/Metcal
Need more? Email Us
CISCO
Lowest to $26.5061
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 1KV 0.5A 100ns 2-Pin DO-41SS / SUPER FAST RECOVERY (SWITCHING TYPE POWER SUPPLY APPLICATIONS)
Lowest to $0.1178

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess