EN
  • EN
  • DE

ADUC831BCPZ

Part No ADUC831BCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PSM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Part Number Series ADUC831
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808327-ADUC831BCPZ
Ultra Librarian 3D Model Ultra Librarian ADUC831BCPZ CAD Model

Description

ADUC831BCPZ MicroConverter® from Analog Devices Inc.

The ADUC831BCPZ is a highly integrated MicroConverter® from Analog Devices Inc., designed for precision analog-to-digital and digital-to-analog conversion applications. This powerful component combines a high-performance 8-bit microcontroller with dual 12-bit analog-to-digital converters (ADCs), dual 12-bit digital-to-analog converters (DACs), and a range of flexible input/output options, all in a single chip solution.

Key Features:

  • Integrated 8-bit MCU: The core of the ADUC831BCPZ is an 8052 microcontroller which provides robust processing capabilities and is compatible with an extensive range of development tools.
  • Dual 12-bit ADCs: Precision ADCs with up to 8 multiplexed inputs enable accurate and rapid data acquisition, making it ideal for sensor interfacing and control applications.
  • Dual 12-bit DACs: The onboard DACs allow for precise analog output, suitable for control systems that require exact voltage or current modulation.
  • On-Chip Memory: It features 62 kB of non-volatile Flash/EE memory, 4 kB of data Flash/EE memory for user-specific data storage, and 256 bytes of data RAM.
  • Flexible Power Management: The device operates on a supply voltage ranging from 3.0V to 5.5V, supporting low power operation modes for power-sensitive applications.
  • Extensive I/O Support: It includes digital I/O lines, a serial I²C-compatible interface, and a SPI/Microwire™-compatible interface for versatile connectivity options.
  • Package and Temperature Range: The ADUC831BCPZ is offered in a 52-lead LFCSP package and is specified over an industrial temperature range of -40°C to +85°C.

Applications:

The ADUC831BCPZ is well-suited for a variety of applications, including:

  • Industrial control systems
  • Smart sensors and instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Communication systems

With its combination of analog precision, digital flexibility, and a single-chip microcontroller architecture, the ADUC831BCPZ from Analog Devices Inc. is a versatile choice for engineers and designers looking to optimize their system design with a reliable, high-performance integrated solution.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3594 $56.1564
14+ $7.6795 $107.5130
21+ $7.4395 $156.2295
28+ $7.1995 $201.5860
36+ $6.9596 $250.5456
49+ $6.2396 $305.7404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess