The SQD15N06-42L-T4GE3 is an N-Channel Enhancement Mode MOSFET from Vishay. This power MOSFET is designed for high-efficiency switching applications and features low on-resistance and fast switching speeds. It's designed to minimize losses in power conversion circuits, making it suitable for a wide range of applications requiring efficient power management.
Applications:
- Synchronous Rectification
- DC-DC Converters
- Power Adapters
- Motor Control
- Load Switch
Features:
- N-Channel, enhancement mode MOSFET
- Low on-resistance (RDS(on)) for reduced power losses
- Fast switching speed
- Logic Level gate drive
- Halogen-free
- RoHS compliant
Benefits:
- High Efficiency: Low RDS(on) minimizes conduction losses, resulting in high efficiency in power conversion applications.
- Reduced Heat Dissipation: Low on-resistance leads to lower heat generation, simplifying thermal management.
- Fast Switching: Enables higher frequency operation, reducing the size of passive components in power supplies and converters.
- Simplified Design: Logic level gate drive simplifies the driving circuitry, making it easier to integrate into systems.
- Environmentally Friendly: Halogen-free construction contributes to environmentally conscious designs.
Additional Details:
The SQD15N06-42L-T4GE3 has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 15A. The typical on-resistance (RDS(on)) is 4.2 mΩ at a gate-source voltage (VGS) of 10V. The device is packaged in a PowerPAK® SO-8. Its low gate charge (Qg) contributes to its fast switching performance. This MOSFET is particularly well-suited for synchronous rectification in power supplies, where efficiency is paramount. It also finds use in battery-powered applications due to its low losses. The device operates over a junction temperature range of -55°C to +175°C.