EN
  • EN
  • DE

LM98725CCMTX/NOPB

Part No LM98725CCMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC TIMING GENERATOR/SSCG 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of Channels 3
Power (Watts) 755mW
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Case / Package 56-TSSOP
Win Source Part Number 1055121-LM98725CCMTX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM98725CCMTX/NOPB CAD Model

Description

The LM98725CCMTX/NOPB is a high-performance, fully integrated, signal processing and data acquisition system from Texas Instruments. Designed to cater to a wide array of applications, this advanced chip is particularly suited for medical imaging, industrial inspection, and scientific analysis equipment.

Key Features

  • High Precision: The device is built with precision in mind, offering a 16-bit, 3-channel, charge-coupled device (CCD) signal processor that ensures accurate data capture and processing.
  • Integrated System: It combines correlated double sampling (CDS), a 16-bit analog-to-digital converter (ADC), and a precision timing generator in a single package, streamlining design and reducing system complexity.
  • Versatility: The LM98725CCMTX/NOPB supports a wide range of CCD sensors, making it a versatile choice for various applications.
  • Low Noise: The device features low-noise performance, which is critical for high-fidelity imaging applications.
  • Power Efficiency: It is designed for power-sensitive applications, offering power efficiency without compromising on performance.

Advanced Technology

Utilizing Texas Instruments' advanced technology, the LM98725CCMTX/NOPB provides a robust signal processing solution. The integrated CDS and ADC minimize external components required for interfacing with CCD sensors, while the precision timing generator ensures synchronized signal acquisition and processing.

Easy Integration

The device is offered in a compact, surface-mount package, which makes it easy to integrate into various system designs. Its small footprint helps conserve board space, allowing for more compact and efficient system layouts.

Green Product

Compliant with RoHS standards, the LM98725CCMTX/NOPB is a green product, which means it is lead-free and adheres to environmental regulations, making it a responsible choice for both manufacturers and consumers concerned about the ecological impact of their products.

Applications

With its advanced features and capabilities, the LM98725CCMTX/NOPB is ideal for high-resolution imaging systems in medical diagnostics, such as digital X-rays and CT scanners, industrial machine vision systems, and scientific instruments that require precise data acquisition and processing.

You May Also Be Interested in

Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess