The ADM103ARMZ is a high-performance, low-power, voltage output temperature sensor from Analog Devices Inc., a leader in the semiconductor industry. This precision integrated circuit sensor is designed to provide accurate temperature readings with a minimal need for external components, making it an ideal solution for a wide range of applications, including industrial control systems, environmental monitoring, medical devices, and consumer electronics.
Key Features
- Accuracy: The ADM103ARMZ offers exceptional accuracy, ensuring reliable temperature measurements critical for system control and monitoring.
- Supply Voltage: It operates from a single 2.7V to 5.5V supply, providing flexibility in various power supply environments.
- Output Voltage: Its output voltage is directly proportional to temperature, providing a straightforward interface to read temperature without complex calculations.
- Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered applications where power efficiency is essential.
- Package: The ADM103ARMZ comes in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
Applications
The versatility of the ADM103ARMZ allows it to be used across various domains. Some of its applications include:
- Temperature monitoring in personal computers and servers
- Industrial process control and automation systems
- Medical equipment where precise temperature control is necessary
- Portable and battery-operated devices
- Automotive systems and climate control
Technical Specifications
| Parameter |
Value |
| Operating Temperature Range |
-55°C to +150°C |
| Accuracy |
±1°C |
| Supply Voltage Range |
2.7V to 5.5V |
| Package Type |
MSOP |
With its high accuracy and low power consumption, the ADM103ARMZ from Analog Devices Inc. is a robust choice for designers who require a reliable temperature sensing solution in their electronic designs.