The CY2907SC-131T is a clock generator from Cypress Semiconductor Corp, designed for use in various electronic systems requiring precise clock signals. It is part of Cypress's broader family of clock and timing solutions.
Applications
- Networking equipment, including routers and switches.
- Consumer electronics, such as set-top boxes and digital TVs.
- Industrial control systems requiring synchronized timing.
- Computer peripherals and interface devices.
- Telecommunications equipment.
Features
- Generates multiple clock frequencies from a single input.
- Low jitter performance, ensuring signal integrity.
- Programmable output frequencies and formats.
- Supports various clock standards, including LVPECL, LVDS, and HCSL.
- Integrated PLL (Phase-Locked Loop) for frequency synthesis.
- Small form factor packaging for space-constrained applications.
- Operating voltage typically around 3.3V or 2.5V, depending on the specific configuration.
- Low power consumption.
Benefits
- Provides accurate and stable clock signals for reliable system operation.
- Reduces the number of discrete clock components needed, simplifying board design.
- Improves system performance by minimizing timing errors.
- Offers flexibility in clock frequency selection to meet diverse application requirements.
- Low power consumption extends battery life in portable devices.
- Enhances signal integrity by reducing jitter and phase noise.
Additional Details
The CY2907SC-131T typically includes programmable features accessible via I2C or SPI interface, allowing users to configure output frequencies, drive strengths, and other parameters. It is often used in systems requiring precise synchronization and timing, such as those involving data transmission, signal processing, and control functions. This clock generator's low jitter and stable output make it suitable for high-speed digital circuits. Detailed specifications, including frequency ranges, jitter performance, and power consumption, are available in the product datasheet provided by Cypress Semiconductor Corp.