EN
  • EN
  • DE

ADL5310ACPZ-REEL7

Part No ADL5310ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description 120 dB Range (3 nA to 3 mA) Dual Logarithmic Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Logarithmic Converter
Applications Fiber Optics
Mounting SMD
Package 24-VFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-VQ (4x4)
Win Source Part Number 1140525-ADL5310ACPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5310
Introduction Date July 17, 2003
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADL5310ACPZ-REEL7 CAD Model

Description

Product Overview: ADL5310ACPZ-REEL7

The ADL5310ACPZ-REEL7 is a high-performance, precision current mirror with an output current range that extends from 100 nA to 10 mA, manufactured by Analog Devices Inc. This advanced component is designed to offer an accurate and stable current-to-current conversion which is crucial in a wide range of applications such as optical networking, automatic test equipment, and precision current sourcing.

Key Features

  • High Accuracy: The ADL5310ACPZ-REEL7 is engineered to provide precise current mirroring with minimal deviation, ensuring reliable performance in critical applications.
  • Wide Output Range: With an output current range of 100 nA to 10 mA, this device can accommodate a broad spectrum of applications and is suitable for both low and high current requirements.
  • Low Temperature Coefficient: Temperature variations minimally affect the performance of the ADL5310ACPZ-REEL7, making it ideal for use in environments with fluctuating temperatures.
  • Flexible Power Supply: It operates over a wide supply voltage range, allowing for flexibility in various system designs.

Applications

  • Fiber Optic Control Circuits
  • Automatic Test Equipment
  • Precision Current Sourcing
  • Optical Networking Systems

Product Specifications

The ADL5310ACPZ-REEL7 is available in a compact LFCSP (Lead Frame Chip Scale Package), which is both space-efficient and suitable for high-density mounting. The device is also provided in a 7-inch reel, facilitating automated assembly processes.

As a product of Analog Devices Inc., a company renowned for its high-quality and innovative semiconductor products, the ADL5310ACPZ-REEL7 is crafted to meet rigorous industrial standards. Customers can expect a product that not only performs with precision but is also backed by the reliability and support of a leading manufacturer in the industry.

For detailed technical specifications, reference designs, and application notes, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative for more information.

Whether you're developing sophisticated optical systems or in need of precise current control in your electronic designs, the ADL5310ACPZ-REEL7 is a component that promises to deliver performance and quality at the heart of your application.

You May Also Be Interested in

ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5865 $79.1730
4+ $32.4813 $129.9252
5+ $31.4662 $157.3310
7+ $30.4512 $213.1584
9+ $29.4361 $264.9249
12+ $26.3910 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess