EN
  • EN
  • DE

ADG3308BRUZ

Part No ADG3308BRUZ
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 8CH 1.2-5.5V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.15V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 50Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 008817-ADG3308BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG3308BRUZ CAD Model

Description

Introducing the ADG3308BRUZ by Analog Devices Inc.

The ADG3308BRUZ is a versatile, high-performance level translator manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to provide bidirectional voltage-level translation between different logic levels, making it an essential component for multi-voltage systems. Whether you're working on microprocessor or microcontroller interfacing, the ADG3308BRUZ ensures seamless communication between devices operating at varying voltage levels.

Key Features of the ADG3308BRUZ

  • Bidirectional Translation: The ADG3308BRUZ can translate signals bidirectionally between any voltage levels from 1.15V to 5.5V, making it highly adaptable for diverse applications.
  • Eight Channels: This device comes with eight independent channels, enabling multiple signal translations simultaneously, which is highly efficient for complex designs.
  • Low On Resistance: The low on resistance of the switches (
  • High Data Throughput: With a data rate of up to 50 Mbps, the ADG3308BRUZ is capable of handling high-speed signals, suitable for fast communication protocols.
  • Power-Off Protection: Inputs and outputs have been designed to tolerate ±3.6 V max, ensuring protection against unintentional power-off scenarios.
  • Break-Before-Make Switching: This feature prevents signal contention, which is crucial for the protection of the device and the integrity of data.

Applications

The ADG3308BRUZ is ideal for a variety of applications including, but not limited to:

  • Level translation for SD/MMC cards
  • Mobile phones, PDAs, and other portable devices
  • GPIO port expansion
  • Interfacing microprocessors with different voltage levels

Package and Quality

The ADG3308BRUZ comes in a compact TSSOP-20 package, optimized for space-constrained applications. Analog Devices Inc. ensures high manufacturing standards, offering reliable and consistent performance across the board. With its cutting-edge design and robust functionality, the ADG3308BRUZ stands out as a superior choice for your level translation needs in complex electronic systems.

Whether you are designing consumer electronics, industrial interfaces, or communication systems, the ADG3308BRUZ by Analog Devices Inc. brings efficiency, reliability, and versatility to your projects.

You May Also Be Interested in

ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8563 $54.8504
18+ $5.6257 $101.2626
28+ $5.4499 $152.5972
38+ $5.2741 $200.4158
50+ $5.0983 $254.9150
66+ $4.5709 $301.6794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess