EN
  • EN
  • DE

ADG3300BRUZ-REEL7

Part No ADG3300BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 8CH 1.2/5.5V 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.15V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 50Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 118563-ADG3300BRUZ-REEL7
Family Name ADG3300
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG3300BRUZ-REEL7 CAD Model

Description

Product Overview: ADG3300BRUZ-REEL7 by Analog Devices Inc.

The ADG3300BRUZ-REEL7 is a cutting-edge level translator from Analog Devices Inc., designed to provide seamless voltage level translation for various digital protocols. This device is part of the REEL7 series, which comes in tape and reel packaging suitable for automated assembly processes, ensuring efficiency and reliability in mass production environments.

Key Features

  • Bidirectional Voltage Level Translation: The ADG3300BRUZ-REEL7 allows for bidirectional voltage level translation between different logic levels, ranging from 1.15V to 5.5V, which is ideal for multi-voltage systems and interfacing between incompatible I/O standards.
  • Low Power Consumption: This device is designed with power efficiency in mind, making it suitable for battery-operated and power-sensitive applications.
  • High-Speed Operation: It supports high-speed signal processing, which is essential for rapid data transfer and communication in modern electronic systems.
  • No Direction-Control Signal Needed: The level translator operates without the need for a direction-control signal, simplifying design and reducing the number of required I/O pins.

Applications

The ADG3300BRUZ-REEL7 is versatile and can be employed in a variety of applications, including but not limited to:

  • Mobile Devices
  • Laptop and Desktop Computers
  • Consumer Electronics
  • Data Communication Systems
  • Peripheral Interfaces

Product Specifications

The device comes in a TSSOP package, which is known for its compact footprint and suitability for space-constrained applications. The ADG3300BRUZ-REEL7 operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the ADG3300BRUZ-REEL7 is no exception. It is manufactured to high standards, ensuring that each unit meets stringent performance criteria. Customers can trust in the durability and long-term performance of this level translator in their electronic designs.

For more detailed information, including electrical characteristics and pin configurations, designers and engineers are encouraged to consult the product's datasheet and user manual, which are available on the Analog Devices Inc. website or through authorized distributors.

You May Also Be Interested in

NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3239 $50.5912
20+ $5.1888 $103.7760
30+ $5.0267 $150.8010
42+ $4.8645 $204.3090
54+ $4.7024 $253.9296
72+ $4.2159 $303.5448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess