EN
  • EN
  • DE

ADG1209YRZ

Part No ADG1209YRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Capacitance, 4-/8-Channel, ±15 V/+12 V iCMOS Multiplexers | IC MULTIPLEXER DUAL 4X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 200Ohm
Channel-to-Channel Matching (ΔRon) 3.5Ohm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 95ns, 100ns
-3db Bandwidth 550MHz
Charge Injection 0.4pC
Channel Capacitance (CS(off), CD(off)) 1.5pF, 4.5pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG1209
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140084-ADG1209YRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1209YRZ CAD Model

Description

ADG1209YRZ High-Performance Analog Multiplexer

The ADG1209YRZ is a high-performance analog multiplexer from Analog Devices Inc., designed for precision data-acquisition systems and measurement equipment. This versatile component is a part of ADI's extensive range of switches and multiplexers renowned for their reliability and accuracy.

Key Features

  • Single 8:1 Multiplexer Configuration: The ADG1209YRZ offers a single 8-channel multiplexer, allowing for multiple signal routing options in a single package.
  • Low On Resistance: The low on resistance of this multiplexer minimizes signal attenuation, ensuring high integrity of the transmitted signal.
  • Low Crosstalk and Off Isolation: Crosstalk and off isolation parameters are optimized to prevent signal interference, making the device suitable for high-performance applications.
  • Single 15 V/±5 V Supply: The device operates on a single 15 V or dual ±5 V supply, providing flexibility in various system designs.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection circuits are integrated to safeguard the device from static damage.

Applications

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Communication systems
  • Relay replacement
  • Audio and video switching

Product Specifications

The ADG1209YRZ operates within an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments. The compact 16-lead TSSOP package ensures a small footprint on the PCB, optimizing space in densely packed electronic systems. With its fast switching times and low power consumption, the ADG1209YRZ is an excellent choice for power-sensitive applications.

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the ADG1209YRZ is no exception. It is manufactured under strict quality control processes, ensuring consistent performance and longevity in the field. With its robust design and proven reliability, the ADG1209YRZ is a preferred solution for engineers looking to enhance the accuracy and efficiency of their electronic systems.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices product page.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3843 $50.3058
15+ $6.8795 $103.1925
23+ $6.6645 $153.2835
32+ $6.4495 $206.3840
41+ $6.2345 $255.6145
54+ $5.5896 $301.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,552 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess