EN
  • EN
  • DE

DM54L90J883B

Part No DM54L90J883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022497-DM54L90J883B
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54L90J883B CAD Model

Description

The DM54L90J/883B is a decade counter and divider manufactured by National Semiconductor (now Texas Instruments). It is a low-power TTL (Transistor-Transistor Logic) device, designed for applications where minimizing power consumption is crucial, while also offering the reliability required for military applications.

Applications

  • Frequency dividers: Used to divide a clock frequency by a factor of ten.
  • Digital clocks: Implemented in digital clock circuits to count seconds, minutes, and hours.
  • Event counters: Used to count the number of events or pulses.
  • Timers: Employed in timer circuits for precise timing applications.
  • Instrumentation: Found in various test and measurement instruments.

Features

  • Decade counter: Divides the input frequency by ten.
  • Low power TTL: Minimizes power consumption compared to standard TTL devices.
  • 883B military processing: Ensures high reliability and performance under harsh conditions.
  • Asynchronous reset: Allows for quick resetting of the counter.
  • BCD output: Provides a Binary Coded Decimal output for easy interface with other digital systems.

Benefits

  • Low power consumption: Extends battery life in portable applications.
  • High reliability: 883B processing guarantees dependable operation.
  • Versatile counting: Decade counting functionality simplifies many digital designs.
  • Easy to interface: BCD output allows for straightforward integration with other components.
  • Efficient design: Single chip solution for decade counting reduces component count.

Additional Details

The DM54L90J/883B typically operates from a 5V power supply. Its low-power design makes it suitable for use in battery-powered devices or systems where power conservation is important. The 883B military processing includes rigorous testing and screening to ensure that the device meets strict quality and reliability standards. It is commonly used in systems that require precise timing or counting, particularly in environments where robustness is a necessity. Its ability to divide frequency by ten makes it a valuable component in a variety of digital applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess