EN
  • EN
  • DE

DG423DN

Part No DG423DN
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX2 45OHM 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 45Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm (Max)
Voltage - Supply, Single (V+) 10V ~ 30V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 250ns, 200ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (8.97x8.97)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917052-DG423DN
Ultra Librarian 3D Model Ultra Librarian DG423DN CAD Model

Description

Maxim Integrated's DG423DN Precision Analog Switch

The DG423DN from Maxim Integrated is a high-performance, monolithic CMOS analog switch designed to deliver precision and reliability in a variety of applications. This versatile component is part of Maxim's commitment to providing innovative and efficient solutions for analog signal routing.

The DG423DN features a dual SPDT (single pole, double throw) configuration, which allows for flexible signal switching between two sources or destinations. With a low on-resistance of typically 35 ohms, this switch ensures minimal signal distortion and attenuation, making it suitable for high-fidelity audio and precise data acquisition systems.

One of the key advantages of the DG423DN is its low power consumption. The device operates from a single +15V to +30V power supply, or a dual ±15V supply, while maintaining a low power dissipation. This makes it an ideal choice for battery-operated and portable devices, where power efficiency is crucial.

The switch's fast switching times (tON and tOFF) of typically 175ns and 145ns, respectively, enable it to handle high-speed signals with ease, ensuring that it can keep pace with the demands of modern digital systems. Additionally, the DG423DN boasts a high off-isolation of -75dB and crosstalk of -83dB at 1MHz, which prevents unwanted signal interference and ensures clean, isolated switching.

For applications requiring robust performance, the DG423DN offers an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Its ESD tolerance of 2000V Human Body Model (HBM) also provides enhanced protection against electrostatic discharges, further ensuring the reliability of the device in sensitive applications.

The DG423DN comes in a compact 16-pin narrow SOIC package, which is ideal for space-constrained applications. Whether it's for data acquisition, communication systems, test equipment, or audio applications, the DG423DN provides the performance and quality that designers expect from Maxim Integrated.

With its combination of low on-resistance, low power consumption, fast switching, and high isolation, the Maxim Integrated DG423DN is a top choice for engineers looking to implement a reliable and efficient analog switching solution in their designs.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.0198 $71.0198
2+ $58.2732 $116.5464
4+ $56.4518 $225.8072
5+ $54.6303 $273.1515
6+ $52.8101 $316.8606
8+ $47.3469 $378.7752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess