EN
  • EN
  • DE

AFBR-5701ALZ

Part No AFBR-5701ALZ
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog Fiber Optics - Transceiver Modules
Description SFP OPtical Transceivers with Optional DMI for Gigabit Ethernet | TXRX OPTICAL SFP IND STD LATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Foxconn Optical Interconnect Technologies, Inc.
Data Rate 1.25Gbps
Wavelength 850nm
Applications Ethernet
Supply Voltage (V) 3.3V
Connector Type LC Duplex
Mounting Style Pluggable, SFP
Manufacturer Pack Quantity 10
MSL Level 3 (168 Hours)
Win Source Part Number 1142859-AFBR-5701ALZ
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFBR-5701ALZ CAD Model

Description

The Foxconn Optical Interconnect Technologies, Inc. SFP pluggable module is a LC duplex connector designed for Ethernet applications.

  • Data Rate: 1.25Gbps
  • Wavelength: 850nm
  • Popularity: Popular
  • Supply and Demand: Limited
  • Manufacturer Pack Quantity: 10
  • MSL Level: 3
  • Supply Voltage: 3.3V

You May Also Be Interested in

Broadcom Limited
TX/RX Optical Fiber 125MBd 10-Pin DIP With Connector / TXRX OPT FE MTRJ 2X5DIP
Lowest to $39.1695
Broadcom Limited
TXRX OPT FE MTRJ EXT TEMP 2X5DIP
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TRANSCEIVER
Lowest to $60.5093
Broadcom Limited
TXRX OPT 1X9 100MBPS DUPLEX ST
Need more? Email Us
Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $16.5896
Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers for Single-Mode OC3/STM-1 with Optional DMI Part of the Avago Technologies METRAK Family | TXRX SFF SM OC3/STM-1 BAIL
Lowest to $65.7368
Broadcom Limited
TX/RX Optical Fiber 125MBd 11-Pin SIP Module / TXRX ATM SONET OC3 3V SC 1X9
Lowest to $19.2134
Broadcom Limited
TX/RX Optical Fiber 10.3125GBd 20-Pin
Need more? Email Us
Broadcom Limited
TX/RX Optical Fiber 125MBd 9-Pin / TXRX ETHERNET 3.3V ST 1X9
Lowest to $21.7961

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.6000 $105.6000
2+ $102.3000 $204.6000
3+ $99.0001 $297.0003
4+ $95.7000 $382.8000
5+ $85.8000 $429.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess