EN
  • EN
  • DE

ADG791ABCPZ-500RL7

Part No ADG791ABCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Base Product Number ADG791A
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557783-ADG791ABCPZ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG791ABCPZ-500RL7 CAD Model

Description

Product Overview: ADG791ABCPZ-500RL7 from Analog Devices Inc.

The ADG791ABCPZ-500RL7 is a high-performance, low-voltage, CMOS RF switch from Analog Devices Inc., designed for a wide range of applications, including wireless communication systems, data acquisition systems, and test equipment. This switch is part of the renowned ADG791 series known for its reliability and efficiency in signal routing.

Key Features:

  • Wide Frequency Range: The ADG791ABCPZ-500RL7 operates over a broad frequency range, making it suitable for various RF applications.
  • Low Insertion Loss: It features a low insertion loss, which minimizes the signal attenuation as it passes through the switch, thus maintaining signal integrity.
  • Single Supply Operation: The device can operate from a single 1.8V to 5.5V power supply, offering flexibility in different circuit designs.
  • High Isolation: With high isolation between channels, the switch effectively prevents signal leakage and crosstalk, which is critical for maintaining performance in complex systems.
  • Lead-Free and RoHS Compliant: The ADG791ABCPZ-500RL7 is available in a lead-free, 6-lead LFCSP package, adhering to environmental standards and RoHS compliance.

Applications:

  • Wireless Communication Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Test Equipment and Instrumentation
  • Automotive Infotainment

The ADG791ABCPZ-500RL7 is designed with Analog Devices Inc.'s advanced technology, which ensures minimal power consumption and extended battery life in portable applications. Its robust design allows it to withstand harsh environments while maintaining precise and accurate signal routing.

With its compact LFCSP package, the ADG791ABCPZ-500RL7 is ideal for space-constrained applications, offering a high-density solution without compromising on performance. Whether you're designing a sophisticated communication system or a simple signal routing application, the ADG791ABCPZ-500RL7 from Analog Devices Inc. delivers the reliability and functionality needed to meet your design challenges.

For detailed specifications, application notes, and support documentation, please refer to the official product datasheet and resources provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess