EN
  • EN
  • DE

ADG527ABQ

Part No ADG527ABQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP8T X 2 450OHM 28CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series ADG527
Package Bulk
Product Status Active
Switch Circuit SP8T
Number of Circuits 2
On-State Resistance (Max) 450Ohm
Channel-to-Channel Matching (ΔRon) 22.5Ohm
Voltage - Supply, Single (V+) 10.8V ~ 16.5V
Voltage - Supply, Dual (V±) ±10.8V ~ 16.5V
Switch Time (Ton, Toff) (Max) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 22pF
Current - Leakage (IS(off)) (Max) 1nA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910368-ADG527ABQ
Ultra Librarian 3D Model Ultra Librarian ADG527ABQ CAD Model

Description

The ADG527ABQ, crafted by the reputable Analog Devices Inc., represents a high-performance CMOS analog multiplexer. This state-of-the-art component is an exemplar of precision and reliability, tailored to meet the rigorous demands of advanced electronic systems.

Key Features

  • Wide Range of Operation: The ADG527ABQ operates efficiently across a dual supply range of ±15 V and a single supply range of 12 V to 30 V, making it a versatile choice for various applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this analog multiplexer boasts a low power dissipation, reducing the overall energy footprint of the systems it integrates with.
  • High Switching Speed: With its swift switching capabilities, the ADG527ABQ ensures rapid signal routing, which is critical for high-speed data acquisition and control systems.
  • Robust Channel Protection: Each channel of the ADG527ABQ is protected against overvoltage, ensuring the longevity and durability of the device under extreme conditions.

Applications

The versatility of the ADG527ABQ allows it to be employed in a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Test equipment and instrumentation
  • Process control

Technical Specifications

The ADG527ABQ comes with an array of technical specifications that highlight its performance characteristics:

  • Channel Configuration: 8:1 Mux
  • On Resistance (Max): 450 Ohms
  • On Time (Max): 250 ns
  • Off Time (Max): 150 ns
  • Operating Temperature: -40°C to +85°C

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the ADG527ABQ is no exception. Built to the highest industry standards, this component is designed to deliver consistent performance over its operational life, ensuring customer satisfaction and trust in the brand's products.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1658 $62.3316
5+ $25.5719 $127.8595
7+ $24.7728 $173.4096
10+ $23.9736 $239.7360
13+ $23.1746 $301.2698
17+ $20.7772 $353.2124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess